Manufacturer: NXP
Win Source Part Number: 1238972-PMEG3002AEB
Family Name: PMEG3002AEB
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): MA2SD31; 1SS420(TL3GH,F); 1SS421(TL3,F,T); DB2S31000L;
Introduction Date: December 30, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Low VF MEGA Schottky barrier diode / Rectifier Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523 Product overview: PMEG3002AEB from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3002AEB can be used for catalog matching and distributor lookup.
DIODE 0.2 A, SILICON, SIGNAL DIODE, ULTRA SMALL, PLASTIC, SC-79, 2 PIN, Signal Diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1238972-PMEG3002AEB | 280-PMEG3002AEB | 568-PMEG3002AEB |
| Product Name | Diodes, Rectifiers - Single - PMEG3002AEB | Automotive Schottky 30V 0.2A Diode and Rectifier | DIODE 0.2 A, SILICON, SIGNAL DIODE, ULTRA SMALL, PLASTIC, SC-79, 2 PIN, Signal Diode |