Nexperia B.V. 30 V, 0.5 A low VF Schottky barrier rectifier PMEG3005AESFYL

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 30 V Low forward voltage typ. VF = 250 mV Low reverse current typ. IR = 4 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 30 V Low forward voltage typ. VF = 250 mV Low reverse current typ. IR = 4 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 0.5 A low VF Schottky barrier rectifier - PMEG3005AESFYL - Nexperia B.V.
Nijmegen, Netherlands
30 V, 0.5 A low VF Schottky barrier rectifier
PMEG3005AESFYL
30 V, 0.5 A low VF Schottky barrier rectifier PMEG3005AESFYL
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 30 V Low forward voltage typ. VF = 250 mV Low reverse current typ. IR = 4 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application

Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP).

Features and benefits

  • Average forward current IF(AV) ≤ 0.5 A
  • Reverse voltage VR ≤ 30 V
  • Low forward voltage typ. VF = 250 mV
  • Low reverse current typ. IR = 4 µA
  • Package height typ. 0.3 mm

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Ultra high speed switching
  • LED backlight for mobile application
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367254-PMEG3005AESFYL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367254-PMEG3005AESFYL
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367254-PMEG3005AESFYL
Win Source Part Number: 1367254-PMEG3005AESF YL Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: DSN0603-2 Base Product Number: PMEG3005 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 630 mV @ 500 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.37 ns Current - Reverse Leakage @ Vr: 80 µA @ 30 V Capacitance @ Vr, F: 22pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1367254-PMEG3005AESFYL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DSN0603-2
Base Product Number: PMEG3005
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 500 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.37 ns
Current - Reverse Leakage @ Vr: 80 µA @ 30 V
Capacitance @ Vr, F: 22pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
 - PMEG3005AESFYL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 30V, SOD962

Rectifier Diode, Schottky, 30V, SOD962

Supplier's Site Datasheet
Single Diodes - 1727-PMEG3005AESFYLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount DSN0603-2

Diode Schottky 30V 500mA Surface Mount DSN0603-2

Buy Now Datasheet
Single Diodes - 1727-PMEG3005AESFYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount DSN0603-2

Diode Schottky 30V 500mA Surface Mount DSN0603-2

Buy Now Datasheet
Single Diodes - 1727-PMEG3005AESFYLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount DSN0603-2

Diode Schottky 30V 500mA Surface Mount DSN0603-2

Buy Now Datasheet
Schottky 30 V 0.5 A Diode and Rectifier - 280-PMEG3005AESFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 0.5 A Diode and Rectifier
280-PMEG3005AESFYL
Schottky 30 V 0.5 A Diode and Rectifier 280-PMEG3005AESFYL
PMEG3005AESF - 30 V, 0.5 A low VF MEGA Schottky barrier rectifier Product overview: PMEG3005AESFYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005AESFYL can be used for catalog matching and distributor lookup.

PMEG3005AESF - 30 V, 0.5 A low VF MEGA Schottky barrier rectifier Product overview: PMEG3005AESFYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005AESFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3005AESFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3005AESFYL
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3005AESFYL
DIODE SCHOTT 30V 500MA DSN0603-2

DIODE SCHOTT 30V 500MA DSN0603-2

Supplier's Site
Single Diodes - PMEG3005AESFYL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG3005AESFYL
Single Diodes PMEG3005AESFYL
DIODE SCHOTT 30V 500MA DSN0603-2

DIODE SCHOTT 30V 500MA DSN0603-2

Supplier's Site Datasheet
NEXPERIA - PMEG3005AESFYL - Schottky Rectifier, 30 V, 500 mA, Single, SOD-962, 2 Pins, 630 mV - 554-PMEG3005AESFYL - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - PMEG3005AESFYL - Schottky Rectifier, 30 V, 500 mA, Single, SOD-962, 2 Pins, 630 mV
554-PMEG3005AESFYL
NEXPERIA - PMEG3005AESFYL - Schottky Rectifier, 30 V, 500 mA, Single, SOD-962, 2 Pins, 630 mV 554-PMEG3005AESFYL
NEXPERIA - PMEG3005AESFYL - Schottky Rectifier, 30 V, 500 mA, Single, SOD-962, 2 Pins, 630 mV

NEXPERIA - PMEG3005AESFYL - Schottky Rectifier, 30 V, 500 mA, Single, SOD-962, 2 Pins, 630 mV

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG3005AESFYL 1367254-PMEG3005AESFYL PMEG3005AESFYL 1727-PMEG3005AESFYLTR-ND 280-PMEG3005AESFYL PMEG3005AESFYL PMEG3005AESFYL 554-PMEG3005AESFYL
Product Name 30 V, 0.5 A low VF Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky 30 V 0.5 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes NEXPERIA - PMEG3005AESFYL - Schottky Rectifier, 30 V, 500 mA, Single, SOD-962, 2 Pins, 630 mV
Rectifier Configuration / Technology Schottky
Package SOD962-2 SOD962-2 SOD962 0201 (0603 Metric) 0201 (0603 Metric)
RoHS Compliant RoHS RoHS RoHS
IFSM 4 amps
IR 3.00E-5 mA 0.0800 mA
Unlock Full Specs
to access all available technical data