Diode Schottky 50V 3A Surface Mount DO-214AC (HSMA)
Diode Schottky 50V 3A Surface Mount DO-214AC (HSMA)
Diode Schottky 50V 3A Surface Mount DO-214AC (HSMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1096638-SK35A-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE SCHOTTKY 50V 3A DO214AC Product overview: SK35A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK35A-LTP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers DIODE SCHOTTKY 50V 3A DO214AC
DIODE SCHOTTKY 50V 3A DO214AC
DIODE SCHOTTKY 50V 3A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SK35A-LTPMSTR-ND | 1096638-SK35A-LTP | 280-SK35A-LTP | SK35A-LTP | SK35A-LTP | 543-SK35A-LTP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK35A-LTP | Schottky 50V 3A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 50V 3A DO214AC |
| Tj | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -55 C (-67 F) | |||
| Life Cycle Stage | Active | Declining | Active | |||
| Package | SMA; DO-214AC (HSMA) | Tape & Reel (TR) | SMA; DO-214AC, SMA |