Manufacturer: Rohm Semiconductor
Win Source Part Number: 891242-RB541XNTR
Features: Diode Array 3 Independent Schottky 30 V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB541
Categories: Discrete Semiconductor Products
Case / Package: UMD6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB541XNTRCT, RB541XNTRTR, RB541XNCT, RB541XNTRCT-ND, RB541XNTRDKR-ND, RB541XNTRTR-ND, RB541XNTRDKR, RB541XNDKR
Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOTT 30V 100MA UMD6 Product overview: RB541XNTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB541XNTR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers DIODE SCHOTTKY SMLL SIG 30V.1A3PIN
DIODE ARR SCHOTT 30V 100MA UMD6
DIODE ARRAY SCHOTTKY 30V UMD6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 891242-RB541XNTR | RB541XNTR-ND | 286-RB541XNTR | RB541XNTR | RB541XNTR | 687-RB541XNTR |
| Product Name | Diodes, Rectifiers - Arrays - RB541XNTR | Diode Arrays | 30V 100MA Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 30V UMD6 |
| Diode Type | Schottky; Diode Array 3 Independent Schottky 30 V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | Schottky; Schottky | ||||
| Package | UMD6 | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SC-88-6 | SOT363; 6-TSSOP, SC-88, SOT-363 | |
| Tj | 125 C (257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active |