Reversed Battery Overvoltage Prot. D2PAK
Reversed Battery Overvoltage Prot. D2PAK
Reversed Battery Overvoltage Prot. D2PAK
40V Clamp 20A, 37.5A Ipp Tvs Diode Surface Mount D2PAK
40V Clamp 20A, 37.5A Ipp Tvs Diode Surface Mount D2PAK
40V Clamp 20A, 37.5A Ipp Tvs Diode Surface Mount D2PAK
40A Bidirectional Zener Diode, 24V, 1.5kW, D2PAK, SM Product overview: RBO40-40G-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 40A, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 40A, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RBO40-40G-TR can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 40VC D2PAK
TVS DIODE 20VWM 40VC D2PAK
TVS Diodes / ESD Suppressors Reversed Battery OverVolt Prot
DIODE, OVERVOLTAGE PROTECTION, FULL REEL; Clamping Voltage Vc Max:40V; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Operating Voltage:1.9V; Power Dissipation Pd:1.5kW; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
TVS DIODE 20VWM 40VC D2PAK
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8772813 | 8772813P | 497-3714-2-ND | 144-RBO40-40G-TR | RBO40-40G-TR | RBO40-40G-TR | RBO40-40G-TR | 57P0105 | 761-RBO40-40G-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Zener 40A 24V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Overvoltage Protection, Full Reel; Clamping Voltage Vc Max Stmicroelectronics | TVS DIODE 20VWM 40VC D2PAK |
| Configuration | Single | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | D2PAK; D2pak (to-263) | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |
| Pin Count | 3 | 3 | 3 | ||||||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |