ROHM Semiconductor USA, LLC Diode Arrays RB238NS150FHTL

Description
Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RB238NS150FHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - RB238NS150FHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - RB238NS150FHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - RB238NS150FHTL - 846176-RB238NS150FHTL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB238NS150FHTL
846176-RB238NS150FHTL
Diodes, Rectifiers - Arrays - RB238NS150FHTL 846176-RB238NS150FHTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 846176-RB238NS150FHT L Series: Automotive, AEC-Q101 Features: Diode Array 150 V Package: Reel - TR Family Name: RB238 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB238NS150FHTLDKR, RB238NS150FHTLTR, RB238NS150FHTLCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 846176-RB238NS150FHTL
Series: Automotive, AEC-Q101
Features: Diode Array 150 V
Package: Reel - TR
Family Name: RB238
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB238NS150FHTLDKR, RB238NS150FHTLTR, RB238NS150FHTLCT

Buy Now Datasheet
Singapore, Singapore
150V 40A Diode and Rectifier
286-RB238NS150FHTL
150V 40A Diode and Rectifier 286-RB238NS150FHTL
DIODE ARR SCHOTT 150V 40A LPDS Product overview: RB238NS150FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB238NS150FHTL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V 40A LPDS Product overview: RB238NS150FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB238NS150FHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RB238NS150FHTL - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
RB238NS150FHTL
Diode Arrays RB238NS150FHTL
DIODE (RECTIFIER FRD) 150V-VR 40

DIODE (RECTIFIER FRD) 150V-VR 40

Supplier's Site Datasheet
DIODE (RECTIFIER FRD) 150V-VR 40 - 687-RB238NS150FHTL - Utmel Electronic Limited
Hong Kong, China
DIODE (RECTIFIER FRD) 150V-VR 40
687-RB238NS150FHTL
DIODE (RECTIFIER FRD) 150V-VR 40 687-RB238NS150FHTL
DIODE (RECTIFIER FRD) 150V-VR 40

DIODE (RECTIFIER FRD) 150V-VR 40

Supplier's Site
Schottky Rect, Aec-Q101, 150V, 40A, To263; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3842 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 150V, 40A, To263; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3842
Schottky Rect, Aec-Q101, 150V, 40A, To263; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3842
SCHOTTKY RECT, AEC-Q101, 150V, 40A, TO263; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:920mV; RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 150V, 40A, TO263; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:920mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB238NS150FHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB238NS150FHTL
Discrete Semiconductor Products - Diodes - Rectifiers RB238NS150FHTL
DIODE ARR SCHOTT 150V 40A LPDS

DIODE ARR SCHOTT 150V 40A LPDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB238NS150FHTL
Schottky Diodes & Rectifiers RB238NS150FHTL
Schottky Diodes & Rectifiers 150V Vr 40A Io SBD TO-263S(D2PAK) 20A

Schottky Diodes & Rectifiers 150V Vr 40A Io SBD TO-263S(D2PAK) 20A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RB238NS150FHTLDKR-ND 846176-RB238NS150FHTL 286-RB238NS150FHTL RB238NS150FHTL 687-RB238NS150FHTL 92Y3842 RB238NS150FHTL RB238NS150FHTL
Product Name Diode Arrays Diodes, Rectifiers - Arrays - RB238NS150FHTL 150V 40A Diode and Rectifier Diode Arrays DIODE (RECTIFIER FRD) 150V-VR 40 Schottky Rect, Aec-Q101, 150V, 40A, To263; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 TO-263S-3
Diode Type Diode Array 150 V Schottky
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data