ROHM Semiconductor USA, LLC Diodes, Rectifiers - Arrays - RB238NS100FHTL RB238NS100FHTL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891228-RB238NS100FHT L Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: RB238 Categories: Discrete Semiconductor Products Case / Package: LPDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB238NS100FHTLDKR, RB238NS100FHTLTR, RB238NS100FHTLCT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891228-RB238NS100FHT L Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: RB238 Categories: Discrete Semiconductor Products Case / Package: LPDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB238NS100FHTLDKR, RB238NS100FHTLTR, RB238NS100FHTLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - RB238NS100FHTL - 891228-RB238NS100FHTL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB238NS100FHTL
891228-RB238NS100FHTL
Diodes, Rectifiers - Arrays - RB238NS100FHTL 891228-RB238NS100FHTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 891228-RB238NS100FHT L Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: RB238 Categories: Discrete Semiconductor Products Case / Package: LPDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB238NS100FHTLDKR, RB238NS100FHTLTR, RB238NS100FHTLCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891228-RB238NS100FHTL
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB238
Categories: Discrete Semiconductor Products
Case / Package: LPDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB238NS100FHTLDKR, RB238NS100FHTLTR, RB238NS100FHTLCT

Buy Now Datasheet
Singapore, Singapore
100V 40A Diode and Rectifier
286-RB238NS100FHTL
100V 40A Diode and Rectifier 286-RB238NS100FHTL
DIODE ARR SCHOTT 100V 40A LPDS Product overview: RB238NS100FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB238NS100FHTL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 40A LPDS Product overview: RB238NS100FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB238NS100FHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RB238NS100FHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - RB238NS100FHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - RB238NS100FHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB238NS100FHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB238NS100FHTL
Discrete Semiconductor Products - Diodes - Rectifiers RB238NS100FHTL
DIODE ARR SCHOTT 100V 40A LPDS

DIODE ARR SCHOTT 100V 40A LPDS

Supplier's Site
Schottky Rect, Aec-Q101, 110V, 40A, To263; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3841 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 110V, 40A, To263; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3841
Schottky Rect, Aec-Q101, 110V, 40A, To263; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3841
SCHOTTKY RECT, AEC-Q101, 110V, 40A, TO263; Repetitive Reverse Voltage Vrrm Max:110V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:860mV; RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 110V, 40A, TO263; Repetitive Reverse Voltage Vrrm Max:110V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:860mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB238NS100FHTL
Schottky Diodes & Rectifiers RB238NS100FHTL
Schottky Diodes & Rectifiers 100V Vr 40A Io SBD TO-263S(D2PAK) 20A

Schottky Diodes & Rectifiers 100V Vr 40A Io SBD TO-263S(D2PAK) 20A

Buy Now Datasheet
DIODE (RECTIFIER FRD) 100V-VR 40 - 687-RB238NS100FHTL - Utmel Electronic Limited
Hong Kong, China
DIODE (RECTIFIER FRD) 100V-VR 40
687-RB238NS100FHTL
DIODE (RECTIFIER FRD) 100V-VR 40 687-RB238NS100FHTL
DIODE (RECTIFIER FRD) 100V-VR 40

DIODE (RECTIFIER FRD) 100V-VR 40

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Diodes
Product Number 891228-RB238NS100FHTL 286-RB238NS100FHTL RB238NS100FHTLTR-ND RB238NS100FHTL 92Y3841 RB238NS100FHTL 687-RB238NS100FHTL
Product Name Diodes, Rectifiers - Arrays - RB238NS100FHTL 100V 40A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 110V, 40A, To263; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers DIODE (RECTIFIER FRD) 100V-VR 40
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 40A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Schottky
Package LPDS Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263 TO-263S-3
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details