DIODES Incorporated Diodes, Rectifiers - Single - S3DB-13-F S3DB-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 063108-S3DB-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 063108-S3DB-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S3DB-13-F - 063108-S3DB-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3DB-13-F
063108-S3DB-13-F
Diodes, Rectifiers - Single - S3DB-13-F 063108-S3DB-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 063108-S3DB-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 063108-S3DB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V 3A Diode and Rectifier
280-S3DB-13-F
200V 3A Diode and Rectifier 280-S3DB-13-F
DIODE GEN PURP 200V 3A SMB Product overview: S3DB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3DB-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A SMB Product overview: S3DB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3DB-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S3DB-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3DB-FDICT-ND
Single Diodes S3DB-FDICT-ND
Diode Standard 200V 3A Surface Mount SMB

Diode Standard 200V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - S3DB-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3DB-FDITR-ND
Single Diodes S3DB-FDITR-ND
Diode Standard 200V 3A Surface Mount SMB

Diode Standard 200V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - S3DB-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3DB-FDIDKR-ND
Single Diodes S3DB-FDIDKR-ND
Diode Standard 200V 3A Surface Mount SMB

Diode Standard 200V 3A Surface Mount SMB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3DB-13-F
Rectifiers S3DB-13-F
Rectifiers 200V 3A

Rectifiers 200V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3DB-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3DB-13-F
Discrete Semiconductor Products - Diodes - Rectifiers S3DB-13-F
DIODE GEN PURP 200V 3A SMB

DIODE GEN PURP 200V 3A SMB

Supplier's Site
DIODE GEN PURP 200V 3A SMB - 233-S3DB-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 3A SMB
233-S3DB-13-F
DIODE GEN PURP 200V 3A SMB 233-S3DB-13-F
DIODE GEN PURP 200V 3A SMB

DIODE GEN PURP 200V 3A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 063108-S3DB-13-F 280-S3DB-13-F S3DB-FDICT-ND S3DB-13-F S3DB-13-F 233-S3DB-13-F
Product Name Diodes, Rectifiers - Single - S3DB-13-F 200V 3A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 200V 3A SMB
Diode Type Standard
VF 0.9000 volts 1.15 volts 1.15 volts
VR 200 volts 200 volts
IR 0.0100 mA 0.0100 mA
trr 25 ns
Unlock Full Specs
to access all available technical data