Vishay Precision Group Switching Diodes S5J-E3/57T

Description
Vishay S5J-E3/57T Silicon Junction
Request a Quote Datasheet
Description
Vishay S5J-E3/57T Silicon Junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 8129235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8129235
Switching Diodes 8129235
Vishay S5J-E3/57T Silicon Junction

Vishay S5J-E3/57T Silicon Junction

Supplier's Site
Switching Diodes - 8129235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8129235P
Switching Diodes 8129235P
Diode Switching 600V 5A 2-Pin

Diode Switching 600V 5A 2-Pin

Supplier's Site
Switching Diodes - 1452697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1452697
Switching Diodes 1452697
Diode Switching 600V 5A 2-Pin

Diode Switching 600V 5A 2-Pin

Supplier's Site
SMD 5A 600V Diode and Rectifier - 280-S5J-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 600V Diode and Rectifier
280-S5J-E3/57T
SMD 5A 600V Diode and Rectifier 280-S5J-E3/57T
5A 600V Rectifier Diode, SMC, Surface Mount Product overview: S5J-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5J-E3/57T can be used for catalog matching and distributor lookup.

5A 600V Rectifier Diode, SMC, Surface Mount Product overview: S5J-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5J-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S5J-E3/57T - 027856-S5J-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S5J-E3/57T
027856-S5J-E3/57T
Diodes, Rectifiers - Single - S5J-E3/57T 027856-S5J-E3/57T
Manufacturer: Vishay Win Source Part Number: 027856-S5J-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 027856-S5J-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - S5J-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5J-E3/57TGICT-ND
Single Diodes S5J-E3/57TGICT-ND
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S5J-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5J-E3/57TGITR-ND
Single Diodes S5J-E3/57TGITR-ND
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S5J-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S5J-E3/57T
Single Diodes S5J-E3/57T
DIODE GEN PURP 600V 5A DO214AB

DIODE GEN PURP 600V 5A DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S5J-E3/57T
Rectifiers S5J-E3/57T
Rectifiers 5.0 Amp 600 Volt

Rectifiers 5.0 Amp 600 Volt

Buy Now Datasheet
DIODE GEN PURP 600V 5A DO214AB - 884-S5J-E3/57T - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 5A DO214AB
884-S5J-E3/57T
DIODE GEN PURP 600V 5A DO214AB 884-S5J-E3/57T
DIODE GEN PURP 600V 5A DO214AB

DIODE GEN PURP 600V 5A DO214AB

Supplier's Site
Standard Diode, 5A, 600V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 12M2996 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 5A, 600V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
12M2996
Standard Diode, 5A, 600V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 12M2996
STANDARD DIODE, 5A, 600V, DO-214AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 5A, 600V, DO-214AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S5J-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5J-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S5J-E3/57T
DIODE GEN PURP 600V 5A DO214AB

DIODE GEN PURP 600V 5A DO214AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes General Purpose Diodes Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number 8129235 280-S5J-E3/57T 027856-S5J-E3/57T S5J-E3/57TGICT-ND S5J-E3/57T S5J-E3/57T 884-S5J-E3/57T 12M2996 S5J-E3/57T
Product Name Switching Diodes SMD 5A 600V Diode and Rectifier Diodes, Rectifiers - Single - S5J-E3/57T Single Diodes Single Diodes Rectifiers DIODE GEN PURP 600V 5A DO214AB Standard Diode, 5A, 600V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB-2 DO-214AB, SMC
IO 5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data