Nexperia B.V. 400 W Transient Voltage Suppressor PTVS13VS1UR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management
Request a Quote
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead surface-mounted plastic package, designed for transient overvoltage protection, with a case height of 1 mm, rated reverse standoff voltage of 13 V, and AEC-Q101 qualification.

Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead surface-mounted plastic package, designed for transient overvoltage protection, with a case height of 1 mm, rated reverse standoff voltage of 13 V, and AEC-Q101 qualification.

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - PTVS13VS1UR,115 - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
PTVS13VS1UR,115
400 W Transient Voltage Suppressor PTVS13VS1UR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Small plastic package suitable for surface-mounted design
  • Very low package height: 1 mm

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
400 W TVS Protection Diode - 144-PTVS13VS1UR,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-PTVS13VS1UR,115
400 W TVS Protection Diode 144-PTVS13VS1UR,115
PTVSxS1UR series - 400 W Transient Voltage Suppressor SOD-123 2-Pin Product overview: PTVS13VS1UR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS13VS1UR,115 can be used for catalog matching and distributor lookup.

PTVSxS1UR series - 400 W Transient Voltage Suppressor SOD-123 2-Pin Product overview: PTVS13VS1UR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS13VS1UR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS13VS1UR,115 - 1090607-PTVS13VS1UR,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS13VS1UR,115
1090607-PTVS13VS1UR,115
TVS - TVS - Diodes - PTVS13VS1UR,115 1090607-PTVS13VS1UR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090607-PTVS13VS1UR, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 18.6A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090607-PTVS13VS1UR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 18.6A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1727-5347-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5347-2-ND
TVS Diodes 1727-5347-2-ND
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123W

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-5347-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5347-6-ND
TVS Diodes 1727-5347-6-ND
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123W

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-5347-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5347-1-ND
TVS Diodes 1727-5347-1-ND
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123W

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
 - PTVS13VS1UR,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 400W, 13V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 400W, 13V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS DIODE 13VWM 21.5VC SOD123W

TVS DIODE 13VWM 21.5VC SOD123W

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS13VS1UR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS13VS1UR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS13VS1UR,115
TVS DIODE 13VWM 21.5VC SOD123W

TVS DIODE 13VWM 21.5VC SOD123W

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PTVS13VS1UR,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PTVS13VS1UR,115
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PTVS13VS1UR,115
18.6A 400W 21.5V 14.4V 13V SOD-123W Electrostatic and Surge Protection (TVS/ESD) ROHS

18.6A 400W 21.5V 14.4V 13V SOD-123W Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 13V 21.5V CFP3 - 554-PTVS13VS1UR,115 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13V 21.5V CFP3
554-PTVS13VS1UR,115
TVS DIODE 13V 21.5V CFP3 554-PTVS13VS1UR,115
TVS DIODE 13V 21.5V CFP3

TVS DIODE 13V 21.5V CFP3

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS13VS1UR,115 144-PTVS13VS1UR,115 1090607-PTVS13VS1UR,115 1727-5347-2-ND PTVS13VS1UR,115 PTVS13VS1UR,115 PTVS13VS1UR,115 PTVS13VS1UR,115 554-PTVS13VS1UR,115
Product Name 400 W Transient Voltage Suppressor 400 W TVS Protection Diode TVS - TVS - Diodes - PTVS13VS1UR,115 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS DIODE 13V 21.5V CFP3
Direction Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD-123; SOD123W SOD123W CFP3 SOD-123; SOD-123W SOD-123; SOD-123W SOD-123; SOD-123W SOD-123 SOD-123; SOD-123W
IFSM 50 amps 18.6 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data