Diode Schottky 40V 4A Surface Mount DO-214AA, HSMB
Diode Schottky 40V 4A Surface Mount DO-214AA, HSMB
Diode Schottky 40V 4A Surface Mount DO-214AA, HSMB
Win Source Part Number: 1093299-SK44BL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 4 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA, HSMB
Alternative Parts (Cross-Reference): B340LB-13-F; SSB43L-E3/52T; B340LB-E3/52T; B340LB-E3/5BT; B340B-13-F; B330B-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK44BL-TPMSCT,SK44BL
Base Product Number: SK44
DIODE SCHOT 40V 4A DO214AA HSMB Product overview: SK44BL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK44BL-TP can be used for catalog matching and distributor lookup.
DIODE SCHOT 40V 4A DO214AA HSMB
DIODE SCHOTTKY 40V 4A DO214AA
DIODE SCHOT 40V 4A DO214AA HSMB
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 4A DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | SK44BL-TPMSDKR-ND | 1093299-SK44BL-TP | 280-SK44BL-TP | SK44BL-TP | 543-SK44BL-TP | SK44BL-TP | SK44BL-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 40V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 40V 4A DO214AA | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB | SMB; DO-214AA, SMB | DO-214AA-2 | ||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |