Win Source Part Number: 1379624-RB218NS150FH
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPDS
Base Product Number: RB218
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 14.8 ns
Current - Reverse Leakage @ Vr: 20 µA @ 150 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
DIODE ARR SCHOTT 150V 20A LPDS Product overview: RB218NS150FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB218NS150FHTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Super Low IR, 150V, 20A Schottky Diode
Super Low IR, 150V, 20A Schottky Diode
Super Low IR, 150V, 20A Schottky Diode
SCHOTTKY BARRIER DIODE (AEC-Q101
Schottky Diodes & Rectifiers 150V Vr 20A Io SBD TO-263S(D2PAK) 10A
SCHOTTKY RECT, AEC-Q101, 150V, TO-263S; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263S; No. of Pins:3Pins; Forward Voltage VF Max:880mV; ForwardRoHS Compliant: Yes
DIODE ARR SCHOTT 150V 20A LPDS
SCHOTTKY BARRIER DIODE (AEC-Q101
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1379624-RB218NS150FHTL | 286-RB218NS150FHTL | RB218NS150FHTLTR-ND | 2159842P | 2159842 | RB218NS150FHTL | RB218NS150FHTL | 28AC1483 | RB218NS150FHTL | 687-RB218NS150FHTL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 150V 20A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 150V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | SCHOTTKY BARRIER DIODE (AEC-Q101 |
| Diode Type | Schottky | |||||||||
| VF | 0.8800 volts | 0.8800 volts | 0.8800 volts | 0.8800 volts | 0.8800 volts | |||||
| VR | 150 volts | |||||||||
| IR | 0.0200 mA | |||||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |