Manufacturer: Diodes Incorporated
Win Source Part Number: 064080-SBR20150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 150V 10A Through Hole TO-220-3
DIODE ARR SBR 150V 10A TO220-3 Product overview: SBR20150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20150CT can be used for catalog matching and distributor lookup.
DIODE ARRAY SBR 150V 10A TO220AB
880mV@10A 150V 10A Dual Common Cathode TO-220-3 Super Barrier Rectifier (SBR) ROHS
Diode Super Barrier Rectifier 150V 20A Automotive 3-Pin(3+Tab) TO-220AB Tube
Schottky Diodes & Rectifiers 20A 150V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 064080-SBR20150CT | SBR20150CTDI-ND | 286-SBR20150CT | SBR20150CT | SBR20150CT | 233-SBR20150CT | SBR20150CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR20150CT | Diode Arrays | 150V 10A TO220 Diode and Rectifier | Diode Arrays | Diodes >> Super Barrier Rectifier (SBR) | Diode Super Barrier Rectifier 150V 20A Automotive 3-Pin(3+Tab) TO-220AB Tube | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | Super Barrier | |||||
| Life Cycle Stage | Active | ||||||
| VF | 0.8800 volts | 0.8800 volts | 0.8800 volts | 0.8800 volts | |||
| VR | 150 volts | 150 volts | 150 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | 0.1000 mA |