DIODES Incorporated Diode Arrays SBL3040PT

Description
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBL3040PT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL3040PT-ND
Diode Arrays SBL3040PT-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBL3040PT - 1246584-SBL3040PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL3040PT
1246584-SBL3040PT
Diodes, Rectifiers - Arrays - SBL3040PT 1246584-SBL3040PT
Manufacturer: Diodes Incorporated Win Source Part Number: 1246584-SBL3040PT Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246584-SBL3040PT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 15A Diode and Rectifier
286-SBL3040PT
40V 15A Diode and Rectifier 286-SBL3040PT
DIODE ARRAY SCHOTT 40V 15A TO3P Product overview: SBL3040PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL3040PT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 40V 15A TO3P Product overview: SBL3040PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL3040PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 40V TO3P - 233-SBL3040PT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 40V TO3P
233-SBL3040PT
DIODE ARRAY SCHOTTKY 40V TO3P 233-SBL3040PT
DIODE ARRAY SCHOTTKY 40V TO3P

DIODE ARRAY SCHOTTKY 40V TO3P

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBL3040PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL3040PT
Discrete Semiconductor Products - Diodes - Rectifiers SBL3040PT
DIODE ARRAY SCHOTT 40V 15A TO3P

DIODE ARRAY SCHOTT 40V 15A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number SBL3040PT-ND 1246584-SBL3040PT 286-SBL3040PT 233-SBL3040PT SBL3040PT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBL3040PT 40V 15A Diode and Rectifier DIODE ARRAY SCHOTTKY 40V TO3P Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-3; TO-3P-3, SC-65-3 Tube TO-3; TO-3P-3, SC-65-3 TO-3
Diode Type Schottky Schottky; Schottky
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data