ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB162MM-40TR RB162MM-40TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 844833-RB162MM-40TR Features: Diode Schottky 40 V 1A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RB162 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB162MM-40CT, RB162MM-40DKR
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 844833-RB162MM-40TR Features: Diode Schottky 40 V 1A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RB162 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB162MM-40CT, RB162MM-40DKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RB162MM-40TR is a Schottky barrier diode designed for general rectification applications. It has a maximum repetitive peak reverse voltage of 40V and can handle an average rectified forward current of 1A. The diode features a low forward voltage drop of approximately 0.55V at 1A, making it suitable for applications requiring efficient power conversion. It can withstand a peak forward surge current of up to 30A, which is beneficial for handling transient conditions. This diode is packaged in a small power mold type, specifically in a SOD-123F case, and is supplied in embossed tape on a reel, with a quantity of 3000 pieces per package. The operating junction temperature ranges from -40°C to 150°C, allowing for versatility in various environmental conditions. The product is classified as electrostatic sensitive, necessitating proper handling during manufacturing and storage. Engineers considering this diode should note its medium popularity and limited supply status, which may affect availability for projects.

Datasheet Summary
Powered by GS/AI

The RB162MM-40TR is a Schottky barrier diode designed for general rectification applications. It has a maximum repetitive peak reverse voltage of 40V and can handle an average rectified forward current of 1A. The diode features a low forward voltage drop of approximately 0.55V at 1A, making it suitable for applications requiring efficient power conversion. It can withstand a peak forward surge current of up to 30A, which is beneficial for handling transient conditions. This diode is packaged in a small power mold type, specifically in a SOD-123F case, and is supplied in embossed tape on a reel, with a quantity of 3000 pieces per package. The operating junction temperature ranges from -40°C to 150°C, allowing for versatility in various environmental conditions. The product is classified as electrostatic sensitive, necessitating proper handling during manufacturing and storage. Engineers considering this diode should note its medium popularity and limited supply status, which may affect availability for projects.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB162MM-40TR - 844833-RB162MM-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB162MM-40TR
844833-RB162MM-40TR
Diodes, Rectifiers - Single - RB162MM-40TR 844833-RB162MM-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 844833-RB162MM-40TR Features: Diode Schottky 40 V 1A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RB162 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB162MM-40CT, RB162MM-40DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 844833-RB162MM-40TR
Features: Diode Schottky 40 V 1A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB162
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB162MM-40CT, RB162MM-40DKR

Buy Now Datasheet
Single Diodes - RB162MM-40CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162MM-40CT-ND
Single Diodes RB162MM-40CT-ND
Diode Schottky 40V 1A Surface Mount PMDU

Diode Schottky 40V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB162MM-40TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162MM-40TR-ND
Single Diodes RB162MM-40TR-ND
Diode Schottky 40V 1A Surface Mount PMDU

Diode Schottky 40V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB162MM-40DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162MM-40DKR-ND
Single Diodes RB162MM-40DKR-ND
Diode Schottky 40V 1A Surface Mount PMDU

Diode Schottky 40V 1A Surface Mount PMDU

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-RB162MM-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-RB162MM-40TR
Schottky 40V 1A Diode and Rectifier 280-RB162MM-40TR
DIODE SCHOTTKY 40V 1A PMDU Product overview: RB162MM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162MM-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A PMDU Product overview: RB162MM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162MM-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB162MM-40TR
Schottky Diodes & Rectifiers RB162MM-40TR
Schottky Diodes & Rectifiers Diode Schottky 40V 1A 2-Pin

Schottky Diodes & Rectifiers Diode Schottky 40V 1A 2-Pin

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB162MM-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB162MM-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB162MM-40TR
DIODE SCHOTTKY 40V 1A PMDU

DIODE SCHOTTKY 40V 1A PMDU

Supplier's Site
DIODE SCHOTTKY 40V 1A PMDU - 687-RB162MM-40TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1A PMDU
687-RB162MM-40TR
DIODE SCHOTTKY 40V 1A PMDU 687-RB162MM-40TR
DIODE SCHOTTKY 40V 1A PMDU

DIODE SCHOTTKY 40V 1A PMDU

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 844833-RB162MM-40TR RB162MM-40CT-ND 280-RB162MM-40TR RB162MM-40TR RB162MM-40TR 687-RB162MM-40TR
Product Name Diodes, Rectifiers - Single - RB162MM-40TR Single Diodes Schottky 40V 1A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 40V 1A PMDU
Package PMDU Tape & Reel (TR) SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data