DIODES Incorporated Diodes, Rectifiers - Single - SBR12U100P5-13 SBR12U100P5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064075-SBR12U100P5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 710mV @ 12A Current - Reverse Leakage @ Vr: 250μA @ 100V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR12U100P5 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V12P10HE3/87A; V12P10HM3_A/I; V12P10-E3/86A; V12P10-M3/87A; Introduction Date: December 29, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064075-SBR12U100P5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 710mV @ 12A Current - Reverse Leakage @ Vr: 250μA @ 100V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR12U100P5 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V12P10HE3/87A; V12P10HM3_A/I; V12P10-E3/86A; V12P10-M3/87A; Introduction Date: December 29, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR12U100P5-13 - 064075-SBR12U100P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR12U100P5-13
064075-SBR12U100P5-13
Diodes, Rectifiers - Single - SBR12U100P5-13 064075-SBR12U100P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 064075-SBR12U100P5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 710mV @ 12A Current - Reverse Leakage @ Vr: 250μA @ 100V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR12U100P5 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V12P10HE3/87A; V12P10HM3_A/I; V12P10-E3/86A; V12P10-M3/87A; Introduction Date: December 29, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 064075-SBR12U100P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 710mV @ 12A
Current - Reverse Leakage @ Vr: 250μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR12U100P5
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V12P10HE3/87A; V12P10HM3_A/I; V12P10-E3/86A; V12P10-M3/87A;
Introduction Date: December 29, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 12A Diode and Rectifier
280-SBR12U100P5-13
100V 12A Diode and Rectifier 280-SBR12U100P5-13
DIODE SBR 100V 12A POWERDI5 Product overview: SBR12U100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12U100P5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 100V 12A POWERDI5 Product overview: SBR12U100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12U100P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR12U100P5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR12U100P5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR12U100P5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR12U100P5-13
Schottky Diodes & Rectifiers SBR12U100P5-13
Schottky Diodes & Rectifiers 12A SBR SUPER BARRIER RECTIFIER

Schottky Diodes & Rectifiers 12A SBR SUPER BARRIER RECTIFIER

Buy Now Datasheet
Single Diodes - SBR12U100P5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR12U100P5-13
Single Diodes SBR12U100P5-13
DIODE SBR 100V 12A POWERDI5

DIODE SBR 100V 12A POWERDI5

Supplier's Site Datasheet
Diodes >> Super Barrier Rectifier (SBR) - SBR12U100P5-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR12U100P5-13
Diodes >> Super Barrier Rectifier (SBR) SBR12U100P5-13
490mV@5A 100V 12A PowerDI5 Super Barrier Rectifier (SBR) ROHS

490mV@5A 100V 12A PowerDI5 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Diode Switching 100V 12A 3-Pin(2+Tab) PowerDI 5 T/R - 233-SBR12U100P5-13 - Utmel Electronic Limited
Hong Kong, China
Diode Switching 100V 12A 3-Pin(2+Tab) PowerDI 5 T/R
233-SBR12U100P5-13
Diode Switching 100V 12A 3-Pin(2+Tab) PowerDI 5 T/R 233-SBR12U100P5-13
Diode Switching 100V 12A 3-Pin(2+Tab) PowerDI 5 T/R

Diode Switching 100V 12A 3-Pin(2+Tab) PowerDI 5 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBR12U100P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR12U100P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR12U100P5-13
DIODE SBR 100V 12A POWERDI5

DIODE SBR 100V 12A POWERDI5

Supplier's Site
Schottky Rectifier, 12A, 100V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 82Y7246 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 12A, 100V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
82Y7246
Schottky Rectifier, 12A, 100V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 82Y7246
SCHOTTKY RECTIFIER, 12A, 100V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):12A; Diode Configuration:Single ; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 12A, 100V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):12A; Diode Configuration:Single; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Schottky Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 064075-SBR12U100P5-13 280-SBR12U100P5-13 SBR12U100P5-13DICT-ND SBR12U100P5-13 SBR12U100P5-13 SBR12U100P5-13 233-SBR12U100P5-13 SBR12U100P5-13 82Y7246
Product Name Diodes, Rectifiers - Single - SBR12U100P5-13 100V 12A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Diodes >> Super Barrier Rectifier (SBR) Diode Switching 100V 12A 3-Pin(2+Tab) PowerDI 5 T/R Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 12A, 100V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
Diode Type Super Barrier Super Barrier
VF 0.7100 volts 0.7100 volts 0.4900 volts 0.7100 volts 0.7100 volts 0.7100 volts
VR 100 volts 100 volts 100 volts
IR 0.2500 mA 0.2500 mA 40 mA
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data