ROHM Semiconductor USA, LLC Diodes - Zener - Single - PTZTE256.2B PTZTE256.2B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 026987-PTZTE256.2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 20μA @ 3V Voltage - Zener (Nom) (Vz): 6.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 026987-PTZTE256.2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 20μA @ 3V Voltage - Zener (Nom) (Vz): 6.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PTZTE256.2B - 026987-PTZTE256.2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PTZTE256.2B
026987-PTZTE256.2B
Diodes - Zener - Single - PTZTE256.2B 026987-PTZTE256.2B
Manufacturer: Rohm Semiconductor Win Source Part Number: 026987-PTZTE256.2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 20μA @ 3V Voltage - Zener (Nom) (Vz): 6.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 026987-PTZTE256.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 20μA @ 3V
Voltage - Zener (Nom) (Vz): 6.5V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6.5V 1W Zener Diode - 287-PTZTE256.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.5V 1W Zener Diode
287-PTZTE256.2B
6.5V 1W Zener Diode 287-PTZTE256.2B
DIODE ZENER 6.5V 1W PMDS Product overview: PTZTE256.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE256.2B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.5V 1W PMDS Product overview: PTZTE256.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE256.2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 846-PTZTE256.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTE256.2BTR-ND
Single Zener Diodes 846-PTZTE256.2BTR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
DIODE ZENER 6.5V 1W PMDS - 687-PTZTE256.2B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.5V 1W PMDS
687-PTZTE256.2B
DIODE ZENER 6.5V 1W PMDS 687-PTZTE256.2B
DIODE ZENER 6.5V 1W PMDS

DIODE ZENER 6.5V 1W PMDS

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PTZTE256.2B
Zener Diodes PTZTE256.2B
Zener Diodes 6.2V 40MA

Zener Diodes 6.2V 40MA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PTZTE256.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PTZTE256.2B
Discrete Semiconductor Products - Diodes - Zener PTZTE256.2B
DIODE ZENER 6.5V 1W PMDS

DIODE ZENER 6.5V 1W PMDS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 026987-PTZTE256.2B 287-PTZTE256.2B 846-PTZTE256.2BTR-ND 687-PTZTE256.2B PTZTE256.2B PTZTE256.2B
Product Name Diodes - Zener - Single - PTZTE256.2B 6.5V 1W Zener Diode Single Zener Diodes DIODE ZENER 6.5V 1W PMDS Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Package PMDS Tape & Reel (TR) SOD-106; SOD-106-2 PMDS
VZ 6.5 volts 6.5 volts 6.6 volts
ZZT 6 ohms 6 ohms 6 ohms
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1220008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C30J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers