Diode Array 1 Pair Common Cathode Super Barrier 40V 15A Through Hole TO-220-3
DIODE ARR SBR 40V 15A TO220-3 Product overview: SBR3040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR3040CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064096-SBR3040CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 40V 15A TO220-3
Schottky Diodes & Rectifiers 30A 40V
DIODE ARRAY SBR 40V 15A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | SBR3040CTDI-ND | 286-SBR3040CT | 064096-SBR3040CT | SBR3040CT | SBR3040CT | 233-SBR3040CT |
| Product Name | Diode Arrays | 40V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR3040CT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | DIODE ARRAY SBR 40V 15A TO220AB |
| Arrangement | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-220; TO-220-3 | Tube | TO-220; ITO-220AB | TO-220 | TO-220AB-3 | TO-220; TO-220-3 |
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Super Barrier | Super Barrier |