Vishay Precision Group 500W 30V 10A TVS Protection Diode SA30CA-E3/54

Description
500W Bidirectional TVS Diode, 30V, DO-204AC, 10A Surge Product overview: SA30CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 30V, 10A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 30V, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA30CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W Bidirectional TVS Diode, 30V, DO-204AC, 10A Surge Product overview: SA30CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 30V, 10A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 30V, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA30CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 30V 10A TVS Protection Diode - 144-SA30CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 30V 10A TVS Protection Diode
144-SA30CA-E3/54
500W 30V 10A TVS Protection Diode 144-SA30CA-E3/54
500W Bidirectional TVS Diode, 30V, DO-204AC, 10A Surge Product overview: SA30CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 30V, 10A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 30V, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA30CA-E3/54 can be used for catalog matching and distributor lookup.

500W Bidirectional TVS Diode, 30V, DO-204AC, 10A Surge Product overview: SA30CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 30V, 10A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 30V, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA30CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA30CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

48.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA30CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

48.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 974599-SA30CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
974599-SA30CA-E3/54
Circuit Protection - TVS - Diodes 974599-SA30CA-E3/54
Win Source Part Number: 974599-SA30CA-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 10A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SA30CA-E3/54GICT,SA3 0CA-E3/54GITR,SA30CA E354,SA30CA-E3/54-ND Base Product Number: SA30

Win Source Part Number: 974599-SA30CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SA30CA-E3/54GICT,SA30CA-E3/54GITR,SA30CAE354,SA30CA-E3/54-ND
Base Product Number: SA30

Buy Now Datasheet
Diode, Tvs, 3W, 30V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay - 77K1309 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3W, 30V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay
77K1309
Diode, Tvs, 3W, 30V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay 77K1309
DIODE, TVS, 3W, 30V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 3W, 30V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SA30CA-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SA30CA-E3/54
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SA30CA-E3/54
10A 48.4V 500W 33.3V 30V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

10A 48.4V 500W 33.3V 30V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA30CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA30CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA30CA-E3/54
TVS DIODE 30VWM 48.4VC DO204AC

TVS DIODE 30VWM 48.4VC DO204AC

Supplier's Site
10A 48.4V 500W 33.3V 30V DO-15(DO-204AC) TVS ROHS - 17930-SA30CA-E3/54 - Utmel Electronic Limited
Hong Kong, China
10A 48.4V 500W 33.3V 30V DO-15(DO-204AC) TVS ROHS
17930-SA30CA-E3/54
10A 48.4V 500W 33.3V 30V DO-15(DO-204AC) TVS ROHS 17930-SA30CA-E3/54
10A 48.4V 500W 33.3V 30V DO-15(DO-204AC) TVS ROHS

10A 48.4V 500W 33.3V 30V DO-15(DO-204AC) TVS ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA30CA-E3/54 SA30CA-E3/54GICT-ND 974599-SA30CA-E3/54 77K1309 SA30CA-E3/54 SA30CA-E3/54 17930-SA30CA-E3/54
Product Name 500W 30V 10A TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Diode, Tvs, 3W, 30V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 10A 48.4V 500W 33.3V 30V DO-15(DO-204AC) TVS ROHS
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15 DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data