DIODES Incorporated Single Diodes SBR05U20LPS-7

Description
Diode Super Barrier 20V 500mA Surface Mount DFN1006H4-2
Request a Quote Datasheet
Description
Diode Super Barrier 20V 500mA Surface Mount DFN1006H4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR05U20LPSDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR05U20LPSDICT-ND
Single Diodes SBR05U20LPSDICT-ND
Diode Super Barrier 20V 500mA Surface Mount DFN1006H4-2

Diode Super Barrier 20V 500mA Surface Mount DFN1006H4-2

Buy Now Datasheet
Single Diodes - SBR05U20LPSDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR05U20LPSDIDKR-ND
Single Diodes SBR05U20LPSDIDKR-ND
Diode Super Barrier 20V 500mA Surface Mount DFN1006H4-2

Diode Super Barrier 20V 500mA Surface Mount DFN1006H4-2

Buy Now Datasheet
Single Diodes - SBR05U20LPSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR05U20LPSDITR-ND
Single Diodes SBR05U20LPSDITR-ND
Diode Super Barrier 20V 500mA Surface Mount DFN1006H4-2

Diode Super Barrier 20V 500mA Surface Mount DFN1006H4-2

Buy Now Datasheet
20V 500MA Diode and Rectifier - 280-SBR05U20LPS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 500MA Diode and Rectifier
280-SBR05U20LPS-7
20V 500MA Diode and Rectifier 280-SBR05U20LPS-7
DIODE SBR 20V 500MA DFN1006H4-2 Product overview: SBR05U20LPS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR05U20LPS-7 can be used for catalog matching and distributor lookup.

DIODE SBR 20V 500MA DFN1006H4-2 Product overview: SBR05U20LPS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR05U20LPS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR05U20LPS-7 - 028055-SBR05U20LPS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR05U20LPS-7
028055-SBR05U20LPS-7
Diodes, Rectifiers - Single - SBR05U20LPS-7 028055-SBR05U20LPS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028055-SBR05U20LPS-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA Current - Reverse Leakage @ Vr: 50μA @ 20V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DFN1006 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028055-SBR05U20LPS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA
Current - Reverse Leakage @ Vr: 50μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DFN1006
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR05U20LPS-7
Schottky Diodes & Rectifiers SBR05U20LPS-7
Schottky Diodes & Rectifiers 0.5A 20V

Schottky Diodes & Rectifiers 0.5A 20V

Buy Now Datasheet
DIODE SBR 20V 500MA 2DFN - 233-SBR05U20LPS-7 - Utmel Electronic Limited
Hong Kong, China
DIODE SBR 20V 500MA 2DFN
233-SBR05U20LPS-7
DIODE SBR 20V 500MA 2DFN 233-SBR05U20LPS-7
DIODE SBR 20V 500MA 2DFN

DIODE SBR 20V 500MA 2DFN

Supplier's Site
Single Diodes - SBR05U20LPS-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR05U20LPS-7
Single Diodes SBR05U20LPS-7
DIODE SBR 20V 500MA DFN1006H4-2

DIODE SBR 20V 500MA DFN1006H4-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR05U20LPS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR05U20LPS-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR05U20LPS-7
DIODE SBR 20V 500MA DFN1006H4-2

DIODE SBR 20V 500MA DFN1006H4-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Diodes Diodes Rectifiers
Product Number SBR05U20LPSDICT-ND 280-SBR05U20LPS-7 028055-SBR05U20LPS-7 SBR05U20LPS-7 233-SBR05U20LPS-7 SBR05U20LPS-7 SBR05U20LPS-7
Product Name Single Diodes 20V 500MA Diode and Rectifier Diodes, Rectifiers - Single - SBR05U20LPS-7 Schottky Diodes & Rectifiers DIODE SBR 20V 500MA 2DFN Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) X2-DFN1006-2
RoHS Compliant RoHS RoHS
Diode Type Super Barrier Super Barrier
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data