Diode Schottky 60V 1A Surface Mount TUMD2M
Diode Schottky 60V 1A Surface Mount TUMD2M
Diode Schottky 60V 1A Surface Mount TUMD2M
DIODE SCHOTTKY 60V 1A TUMD2M Product overview: RB168VAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168VAM-60TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 959070-RB168VAM-60TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RB168VAM-60TR,84
Base Product Number: RB168
DIODE SCHOTTKY 60V 1A TUMD2M
SCHOTTKY RECT, SINGLE, 60V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers
DIODE SCHOTTKY 60V 1A TUMD2M
SCHOTTKY BARRIER DIODE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 846-RB168VAM-60CT-ND | 280-RB168VAM-60TR | 959070-RB168VAM-60TR | RB168VAM-60TR | 74AC1836 | RB168VAM-60TR | RB168VAM-60TR | 687-RB168VAM-60TR |
| Product Name | Single Diodes | Schottky 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Rect, Single, 60V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | SCHOTTKY BARRIER DIODE |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Package | Tape & Reel (TR) | 2-SMD, Flat Lead | 2-SMD, Flat Lead | SOD-323; SOD-323HE | SC-108B-2 | 2-SMD, Flat Lead | ||
| RoHS Compliant | RoHS | RoHS |