onsemi 300W 12V 19V SOT-23 TVS Protection Diode SM12T1

Description
Trans Voltage Suppressor Diode, 300W, 12V V(RWM), Unidirectional, 2 Element, Silicon, TO-236AB
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 300W, 12V V(RWM), Unidirectional, 2 Element, Silicon, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SM12T1 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 300W, 12V V(RWM), Unidirectional, 2 Element, Silicon, TO-236AB

Trans Voltage Suppressor Diode, 300W, 12V V(RWM), Unidirectional, 2 Element, Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
300W 12V 19V SOT-23 TVS Protection Diode
144-SM12T1
300W 12V 19V SOT-23 TVS Protection Diode 144-SM12T1
300W TVS Diode, 12V Uni, 19V Clamp, SOT-23-3 Product overview: SM12T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, 19V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, 19V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM12T1 can be used for catalog matching and distributor lookup.

300W TVS Diode, 12V Uni, 19V Clamp, SOT-23-3 Product overview: SM12T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, 19V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, 19V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM12T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM12T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM12T1OSTR-ND
TVS Diodes SM12T1OSTR-ND
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298762-SM12T1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298762-SM12T1
Circuit Protection - TVS - Diodes 1298762-SM12T1
Win Source Part Number: 1298762-SM12T1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 12A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SM12T1,SM12T1OS CT,SM12T1OS,2156-SM1 2T1-ONTR,ONSONSSM12T 1,SM12T1OS,SM12T1OST R Base Product Number: SM12 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1298762-SM12T1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SM12T1,SM12T1OSCT,SM12T1OS,2156-SM12T1-ONTR,ONSONSSM12T1,SM12T1OS,SM12T1OSTR
Base Product Number: SM12
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS DIODE 12VWM 19VC SOT23 - 598-SM12T1 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12VWM 19VC SOT23
598-SM12T1
TVS DIODE 12VWM 19VC SOT23 598-SM12T1
TVS DIODE 12VWM 19VC SOT23

TVS DIODE 12VWM 19VC SOT23

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM12T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM12T1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM12T1
TVS DIODE 12VWM 19VC SOT23-3

TVS DIODE 12VWM 19VC SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM12T1 144-SM12T1 SM12T1OSTR-ND 1298762-SM12T1 598-SM12T1 SM12T1
Product Name 300W 12V 19V SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS DIODE 12VWM 19VC SOT23 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data