Diode Schottky 100V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 3A Surface Mount DO-214AA (SMB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1096616-SK310B-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 100V 3A DO214AA Product overview: SK310B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK310B-LTP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 3A DO214AA
SK310B Series 100 V 3 A Surface Mount Small Signal Schottky Diode - DO-214AA
DIODE SCHOTTKY 100V 3A DO214AA
Schottky Diodes & Rectifiers DIODE SCHOTTKY 100V 3A DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | SK310B-LTPMSDKR-ND | 1096616-SK310B-LTP | 280-SK310B-LTP | SK310B-LTP | 543-SK310B-LTP | SK310B-LTP | SK310B-LTP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK310B-LTP | Schottky 100V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | SK310B Series 100 V 3 A Surface Mount Small Signal Schottky Diode - DO-214AA | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |