Micro Commercial Components Corp. 1KV 3A Diode and Rectifier S3MB-TP

Description
DIODE GEN PURP 1KV 3A DO214AA Product overview: S3MB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3MB-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 3A DO214AA Product overview: S3MB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3MB-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 3A Diode and Rectifier - 280-S3MB-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 3A Diode and Rectifier
280-S3MB-TP
1KV 3A Diode and Rectifier 280-S3MB-TP
DIODE GEN PURP 1KV 3A DO214AA Product overview: S3MB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3MB-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 3A DO214AA Product overview: S3MB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3MB-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368144-S3MB-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368144-S3MB-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368144-S3MB-TP
Win Source Part Number: 1368144-S3MB-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Base Product Number: S3M Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 10 µA @ 1000 V

Win Source Part Number: 1368144-S3MB-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: S3M
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V

Buy Now Datasheet
Single Diodes - 353-S3MB-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-S3MB-TPDKR-ND
Single Diodes 353-S3MB-TPDKR-ND
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)

Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 353-S3MB-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-S3MB-TPCT-ND
Single Diodes 353-S3MB-TPCT-ND
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)

Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 353-S3MB-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-S3MB-TPTR-ND
Single Diodes 353-S3MB-TPTR-ND
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)

Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3MB-TP
Rectifiers S3MB-TP
Rectifiers Standard 1000V 3A

Rectifiers Standard 1000V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3MB-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3MB-TP
Discrete Semiconductor Products - Diodes - Rectifiers S3MB-TP
DIODE GEN PURP 1KV 3A DO214AA

DIODE GEN PURP 1KV 3A DO214AA

Supplier's Site
DIODE GEN PURP 1KV 3A DO214AA - 543-S3MB-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 3A DO214AA
543-S3MB-TP
DIODE GEN PURP 1KV 3A DO214AA 543-S3MB-TP
DIODE GEN PURP 1KV 3A DO214AA

DIODE GEN PURP 1KV 3A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 280-S3MB-TP 1368144-S3MB-TP 353-S3MB-TPDKR-ND S3MB-TP S3MB-TP 543-S3MB-TP
Product Name 1KV 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 1KV 3A DO214AA
Package Tape & Reel (TR) DO-214AA SMB SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
VF 1.15 volts 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data