ROHM Semiconductor USA, LLC Diode Arrays RB095B-60TL

Description
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RB095B-60TLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB095B-60TLTR-ND
Diode Arrays RB095B-60TLTR-ND
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
286-RB095B-60TL
Schottky 60V 3A Diode and Rectifier 286-RB095B-60TL
DIODE ARRAY SCHOTTKY 60V 3A CPD Product overview: RB095B-60TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095B-60TL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 60V 3A CPD Product overview: RB095B-60TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095B-60TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB095B-60TL - 027106-RB095B-60TL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB095B-60TL
027106-RB095B-60TL
Diodes, Rectifiers - Arrays - RB095B-60TL 027106-RB095B-60TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 027106-RB095B-60TL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 580mV @ 3A Current - Reverse Leakage @ Vr: 300μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Family Name: RB095B-60 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CPD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB095B-60FHTL; SD660CS; SRD660; SBR660CTLQ-13; Introduction Date: June 15, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027106-RB095B-60TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 3A
Current - Reverse Leakage @ Vr: 300μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: RB095B-60
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CPD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB095B-60FHTL; SD660CS; SRD660; SBR660CTLQ-13;
Introduction Date: June 15, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 60V 3A CPD - 687-RB095B-60TL - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 60V 3A CPD
687-RB095B-60TL
DIODE ARRAY SCHOTTKY 60V 3A CPD 687-RB095B-60TL
DIODE ARRAY SCHOTTKY 60V 3A CPD

DIODE ARRAY SCHOTTKY 60V 3A CPD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB095B-60TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB095B-60TL
Discrete Semiconductor Products - Diodes - Rectifiers RB095B-60TL
DIODE ARRAY SCHOTTKY 60V 3A CPD

DIODE ARRAY SCHOTTKY 60V 3A CPD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number RB095B-60TLTR-ND 286-RB095B-60TL 027106-RB095B-60TL 687-RB095B-60TL RB095B-60TL
Product Name Diode Arrays Schottky 60V 3A Diode and Rectifier Diodes, Rectifiers - Arrays - RB095B-60TL DIODE ARRAY SCHOTTKY 60V 3A CPD Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -40 to 150 C (-40 to 302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) CPD D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General purpose double switching diode - BAS31,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details