Win Source Part Number: 1351712-PLZ5V6A-G3/H
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: PLZ
Package: Tape & Reel
Standard Package: 4,500
Tolerance: ±2.49%
Power - Max: 960 mW
Current - Reverse Leakage @ Vr: 5 µA @ 2.5 V
Mounting Type: Surface Mount
Package / Case: DO-219AC
Supplier Device Package: DO-219AC (microSMF)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: PLZ5V6
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Voltage - Zener (Nom) (Vz): 5.42 V
Impedance (Max) (Zzt): 13 Ohms
Zener Diode 5.42V 960mW ±2.49% Surface Mount DO-219AC (microSMF)
Zener Diode 5.42V 960mW ±2.49% Surface Mount DO-219AC (microSMF)
Zener Diode 5.42V 960mW ±2.49% Surface Mount DO-219AC (microSMF)
Zener Diode, Product overview: PLZ5V6A-G3/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLZ5V6A-G3/H can be used for catalog matching and distributor lookup.
DIODE ZENER 5.42V 960MW DO219AC
Diode Zener Single 5.415V 2% 960mW 2-Pin MicroSMF T/R
Zener Diodes 500mW PLZ Zener MicroSMF (DO-219AC)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1351712-PLZ5V6A-G3/H | PLZ5V6A-G3/HGICT-ND | 287-PLZ5V6A-G3/H | PLZ5V6A-G3/H | 884-PLZ5V6A-G3/H | PLZ5V6A-G3/H |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Diode Zener Single 5.415V 2% 960mW 2-Pin MicroSMF T/R | Zener Diodes |
| Package | DO-219AC | DO-219AC (microSMF) | DO-219AC | DO-219AC-2 | ||
| VZ | 5.42 volts | 5.42 volts | ||||
| ZZT | 13 ohms | 13 ohms | ||||
| IR | 0.0050 mA | 5 mA |