TVS DIODE 9VWM VMD3 Product overview: RSB12ZT2L from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB12ZT2L can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092755-RSB12ZT2L
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: VMD3
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 9.6V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Zener Diodes DI LO-CAPACITANCE ZENER; SMT
TVS DIODE 9VWM VMD3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RSB12ZT2L | 1092755-RSB12ZT2L | 687-RSB12ZT2L | RSB12ZT2L | RSB12ZT2L |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - RSB12ZT2L | TVS DIODE 9V VMD3 | Zener Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | VMD3 | SOT-723 | EMT-3 | VMD3 |
| VWM | 9 volts | ||||
| VBR | 9.6 volts | 12 volts | 9.6 volts |