The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
21.5V Clamp 23.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.5V Clamp 23.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094272-SA13CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 23.7A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
TVS DIODE 13VWM 21.5VC DO204AC
TVS DIODE 13VWM 21.5VC DO204AC
TVS DIODE 13VWM 21.5VC DO204AC
TVS DIODE, 500W, 13V, BIDIR, DO-15; Product Range:SA Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA13CA | SA13CATR-ND | 1094272-SA13CA | SA13CA | SA13CA | 461-SA13CA | 27AK1502 |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - SA13CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS DIODE 13VWM 21.5VC DO204AC | Tvs Diode, 500W, 13V, Bidir, Do-15; Product Range Littelfuse |
| VR | 13 volts | ||||||
| VBR | 14.4 to 15.9 volts | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts |
| PD | 500000 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |