The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 893468-SA150C
Series: SA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 255.15V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: Reel - TR
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: SA150CT, -SA150C
TVS DIODE 150VWM 255.15VC AXIAL
| Littelfuse, Inc. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA150C | 893468-SA150C | 461-SA150C |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: SA - SA150C | TVS - TVS - Diodes - SA150C | TVS DIODE 150VWM 255.15VC AXIAL |
| VR | 150 volts | ||
| VBR | 167 to 204 volts | 167 volts | |
| PD | 500000 milliwatts | ||
| Package | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial |