Nexperia B.V. 20 V, 0.5 A very low VF Schottky barrier rectifier PMEG2005AEA,115

Description
Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage High surge current Very small plastic SMD package Applications Low voltage rectification High efficiency DC/DC conversion Voltage clamping Inverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage High surge current Very small plastic SMD package Applications Low voltage rectification High efficiency DC/DC conversion Voltage clamping Inverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 0.5 A very low VF Schottky barrier rectifier - PMEG2005AEA,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 0.5 A very low VF Schottky barrier rectifier
PMEG2005AEA,115
20 V, 0.5 A very low VF Schottky barrier rectifier PMEG2005AEA,115
Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage High surge current Very small plastic SMD package Applications Low voltage rectification High efficiency DC/DC conversion Voltage clamping Inverse polarity protection Low power consumption applications

Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low forward voltage
  • High surge current
  • Very small plastic SMD package

Applications

  • Low voltage rectification
  • High efficiency DC/DC conversion
  • Voltage clamping
  • Inverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2005AEA,115 - 1089534-PMEG2005AEA,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005AEA,115
1089534-PMEG2005AEA,115
Diodes, Rectifiers - Single - PMEG2005AEA,115 1089534-PMEG2005AEA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089534-PMEG2005AEA, 115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089534-PMEG2005AEA,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - 1727-PMEG2005AEA,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA (DC) Surface Mount SOD-323

Diode Schottky 20V 500mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG2005AEA,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA (DC) Surface Mount SOD-323

Diode Schottky 20V 500mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG2005AEA,115CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA (DC) Surface Mount SOD-323

Diode Schottky 20V 500mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-PMEG2005AEA,115
Schottky Diode and Rectifier 280-PMEG2005AEA,115
PMEG2005AEA - Very low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG2005AEA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AEA,115 can be used for catalog matching and distributor lookup.

PMEG2005AEA - Very low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG2005AEA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AEA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 20V 500MA SOD323 - 554-PMEG2005AEA,115 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 500MA SOD323
554-PMEG2005AEA,115
DIODE SCHOTTKY 20V 500MA SOD323 554-PMEG2005AEA,115
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site
Single Diodes - PMEG2005AEA,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2005AEA,115
Single Diodes PMEG2005AEA,115
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005AEA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005AEA,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005AEA,115
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG2005AEA,115 1089534-PMEG2005AEA,115 1727-PMEG2005AEA,115TR-ND 280-PMEG2005AEA,115 554-PMEG2005AEA,115 PMEG2005AEA,115 PMEG2005AEA,115
Product Name 20 V, 0.5 A very low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG2005AEA,115 Single Diodes Schottky Diode and Rectifier DIODE SCHOTTKY 20V 500MA SOD323 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS RoHS
IFSM 10 amps 10 amps
IR 4.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 1727-8483-1-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers
Dual common cathode low-leakage diode - BAV170MYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
40 V, 200 mA Schottky barrier diode - BAT854W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Single Diodes - BAS21J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers