NXP Semiconductors 600 W TVS Protection Diode PTVS3V3P1UP

Description
600 W Transient Voltage Suppressor Product overview: PTVS3V3P1UP from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3V3P1UP can be used for catalog matching and distributor lookup.
Request a Quote
Description
600 W Transient Voltage Suppressor Product overview: PTVS3V3P1UP from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3V3P1UP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600 W TVS Protection Diode - 144-PTVS3V3P1UP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-PTVS3V3P1UP
600 W TVS Protection Diode 144-PTVS3V3P1UP
600 W Transient Voltage Suppressor Product overview: PTVS3V3P1UP from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3V3P1UP can be used for catalog matching and distributor lookup.

600 W Transient Voltage Suppressor Product overview: PTVS3V3P1UP from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3V3P1UP can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - PTVS3V3P1UP - 758507-PTVS3V3P1UP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS3V3P1UP
758507-PTVS3V3P1UP
TVS - TVS - Diodes - PTVS3V3P1UP 758507-PTVS3V3P1UP
Manufacturer: NXP Win Source Part Number: 758507-PTVS3V3P1UP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: CFP5 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 758507-PTVS3V3P1UP
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Reference case: CFP5
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
600W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC PACKAGE-2 - 17568-PTVS3V3P1UP - Utmel Electronic Limited
Hong Kong, China
600W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC PACKAGE-2
17568-PTVS3V3P1UP
600W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC PACKAGE-2 17568-PTVS3V3P1UP
600W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC PACKAGE-2

600W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC PACKAGE-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PTVS3V3P1UP 758507-PTVS3V3P1UP 17568-PTVS3V3P1UP
Product Name 600 W TVS Protection Diode TVS - TVS - Diodes - PTVS3V3P1UP 600W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC PACKAGE-2
Configuration Single
Unlock Full Specs
to access all available technical data