Vishay Precision Group TVS Diodes SM15T6V8A-E3/57T

Description
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM15T6V8A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T6V8A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T6V8A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
5.8V 13.4V TVS Protection Diode - 144-SM15T6V8A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.8V 13.4V TVS Protection Diode
144-SM15T6V8A-E3/57T
5.8V 13.4V TVS Protection Diode 144-SM15T6V8A-E3/57T
1.5kW TVS Diode, Unidirectional, 5.8V, SMC, 13.4V Clamp Product overview: SM15T6V8A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.8V, 13.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.8V, 13.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T6V8A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 5.8V, SMC, 13.4V Clamp Product overview: SM15T6V8A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.8V, 13.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.8V, 13.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T6V8A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM15T6V8A-E3/57T - 1096947-SM15T6V8A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T6V8A-E3/57T
1096947-SM15T6V8A-E3/57T
TVS - TVS - Diodes - SM15T6V8A-E3/57T 1096947-SM15T6V8A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1096947-SM15T6V8A-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 143A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096947-SM15T6V8A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 143A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T6V8A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T6V8A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T6V8A-E3/57T
TVS DIODE 5.8VWM 10.5VC DO214AB

TVS DIODE 5.8VWM 10.5VC DO214AB

Supplier's Site
TVS Diodes - Transient Voltage Suppressors 1500W 6.8V 5% Uni - 884-SM15T6V8A-E3/57T - Utmel Electronic Limited
Hong Kong, China
TVS Diodes - Transient Voltage Suppressors 1500W 6.8V 5% Uni
884-SM15T6V8A-E3/57T
TVS Diodes - Transient Voltage Suppressors 1500W 6.8V 5% Uni 884-SM15T6V8A-E3/57T
TVS Diodes - Transient Voltage Suppressors 1500W 6.8V 5% Uni

TVS Diodes - Transient Voltage Suppressors 1500W 6.8V 5% Uni

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM15T6V8A-E3/57TGITR-ND 144-SM15T6V8A-E3/57T 1096947-SM15T6V8A-E3/57T SM15T6V8A-E3/57T 884-SM15T6V8A-E3/57T
Product Name TVS Diodes 5.8V 13.4V TVS Protection Diode TVS - TVS - Diodes - SM15T6V8A-E3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes - Transient Voltage Suppressors 1500W 6.8V 5% Uni
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMCJ) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 10.5 volts 10.5 volts 10.5 volts 13.4 volts
VBR 6.45 volts 6.45 volts 6.45 volts 6.45 volts
Unlock Full Specs
to access all available technical data