Nexperia B.V. 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier PMEG45T15EPDZ

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

45 V, 15 A low VF Trench MEGA Schottky barrier rectifier in a CFP15 (SOT1289) surface-mounted plastic package, 5.8 mm by 4.3 mm by 0.78 mm, with an average forward current rating of 15 A and reverse voltage of 45 V, designed for high-efficiency DC-to-DC conversion, switch mode power supplies, freewheeling, reverse polarity protection, and low power consumption applications.

Datasheet Summary
Powered by GS/AI

45 V, 15 A low VF Trench MEGA Schottky barrier rectifier in a CFP15 (SOT1289) surface-mounted plastic package, 5.8 mm by 4.3 mm by 0.78 mm, with an average forward current rating of 15 A and reverse voltage of 45 V, designed for high-efficiency DC-to-DC conversion, switch mode power supplies, freewheeling, reverse polarity protection, and low power consumption applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG45T15EPDZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier
PMEG45T15EPDZ
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier PMEG45T15EPDZ
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 15 A
  • Reverse voltage: VR ≤ 45 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD power plastic package, typical height 0.78 mm

Applications

  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Single Diodes - 1727-PMEG45T15EPDZDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 15A CFP15

DIODE SCHOTTKY 45V 15A CFP15

Buy Now Datasheet
Single Diodes - 1727-PMEG45T15EPDZCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 15A CFP15

DIODE SCHOTTKY 45V 15A CFP15

Buy Now Datasheet
Single Diodes - 1727-PMEG45T15EPDZTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A Surface Mount CFP15

Diode Schottky 45V 15A Surface Mount CFP15

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG45T15EPDZ - 930790-PMEG45T15EPDZ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG45T15EPDZ
930790-PMEG45T15EPDZ
Diodes, Rectifiers - Single - PMEG45T15EPDZ 930790-PMEG45T15EPDZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930790-PMEG45T15EPDZ Features: Diode Schottky 45 V 15A Surface Mount CFP15 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: PMEG45 Categories: Discrete Semiconductor Products Case / Package: CFP15 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930790-PMEG45T15EPDZ
Features: Diode Schottky 45 V 15A Surface Mount CFP15
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG45
Categories: Discrete Semiconductor Products
Case / Package: CFP15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
 - PMEG45T15EPDZ - Rochester Electronics
Newburyport, MA, United States
PMEG45T15EPD - Rectifier Diode, Schottky, 45V, SOT1289

PMEG45T15EPD - Rectifier Diode, Schottky, 45V, SOT1289

Supplier's Site Datasheet
Schottky 45 V 15 A Diode and Rectifier - 280-PMEG45T15EPDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 15 A Diode and Rectifier
280-PMEG45T15EPDZ
Schottky 45 V 15 A Diode and Rectifier 280-PMEG45T15EPDZ
PMEG45T15EPD - 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG45T15EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG45T15EPDZ can be used for catalog matching and distributor lookup.

PMEG45T15EPD - 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG45T15EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG45T15EPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 45V 15A CFP15 - 554-PMEG45T15EPDZ - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 45V 15A CFP15
554-PMEG45T15EPDZ
DIODE SCHOTTKY 45V 15A CFP15 554-PMEG45T15EPDZ
DIODE SCHOTTKY 45V 15A CFP15

DIODE SCHOTTKY 45V 15A CFP15

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG45T15EPDZ
Schottky Diodes & Rectifiers PMEG45T15EPDZ
Schottky Diodes & Rectifiers 15A MEGA Schottky Barrier Rectifier

Schottky Diodes & Rectifiers 15A MEGA Schottky Barrier Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG45T15EPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG45T15EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG45T15EPDZ
DIODE SCHOTTKY 45V 15A CFP15

DIODE SCHOTTKY 45V 15A CFP15

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG45T15EPDZ 1727-PMEG45T15EPDZDKR-ND 930790-PMEG45T15EPDZ PMEG45T15EPDZ 280-PMEG45T15EPDZ 554-PMEG45T15EPDZ PMEG45T15EPDZ PMEG45T15EPDZ
Product Name 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier Single Diodes Diodes, Rectifiers - Single - PMEG45T15EPDZ Schottky 45 V 15 A Diode and Rectifier DIODE SCHOTTKY 45V 15A CFP15 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289 CFP15 SOT1289 TO-277, 3-PowerDFN CFP-15-3
RoHS Compliant RoHS RoHS RoHS
IFSM 210 amps
VF 380 to 0.3800 volts 0.5800 volts 0.5800 volts
Unlock Full Specs
to access all available technical data