Manufacturer: Diodes Incorporated
Win Source Part Number: 064068-SBR1040CTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 40V 5A TO263AB Product overview: SBR1040CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR1040CTB can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 40V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 10A 40V
DIODE ARRAY SBR 40V 5A D2PAK
DIODE ARR SBR 40V 5A TO263AB
DIODE ARRAY SBR 40V 5A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 064068-SBR1040CTB | 286-SBR1040CTB | 31-SBR1040CTB-ND | SBR1040CTB | SBR1040CTB | SBR1040CTB | 233-SBR1040CTB |
| Product Name | Diodes, Rectifiers - Arrays - SBR1040CTB | 40V 5A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SBR 40V 5A D2PAK |
| Diode Type | Super Barrier | Super Barrier | |||||
| Life Cycle Stage | Active | Active | Active | ||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| VR | 40 volts | 40 volts | 40 volts | ||||
| IR | 0.5000 mA | 0.5000 mA | 0.5000 mA |