Powerex, Inc. Diodes, Rectifiers - Single - R7013003XXUA R7013003XXUA

Description
Manufacturer: Powerex Inc. Win Source Part Number: 760374-R7013003XXUA Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-200AA, A-PUK Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 300A Reverse Recovery Time (trr): 9μs Current - Reverse Leakage @ Vr: 50mA @ 3000V Operating Temperature - Junction: -65°C ~ 200°C Family Name: R7013003 Categories: Discrete Semiconductor Products Manufacturer Package: DO-200AA, R62 Voltage - Forward (Vf) (Maximum) @ If: 2.15V @ 1500A Voltage - DC Reverse (Vr) (Maximum): 3000V Introduction Date: June 26, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 760374-R7013003XXUA Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-200AA, A-PUK Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 300A Reverse Recovery Time (trr): 9μs Current - Reverse Leakage @ Vr: 50mA @ 3000V Operating Temperature - Junction: -65°C ~ 200°C Family Name: R7013003 Categories: Discrete Semiconductor Products Manufacturer Package: DO-200AA, R62 Voltage - Forward (Vf) (Maximum) @ If: 2.15V @ 1500A Voltage - DC Reverse (Vr) (Maximum): 3000V Introduction Date: June 26, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - R7013003XXUA - 760374-R7013003XXUA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - R7013003XXUA
760374-R7013003XXUA
Diodes, Rectifiers - Single - R7013003XXUA 760374-R7013003XXUA
Manufacturer: Powerex Inc. Win Source Part Number: 760374-R7013003XXUA Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-200AA, A-PUK Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 300A Reverse Recovery Time (trr): 9μs Current - Reverse Leakage @ Vr: 50mA @ 3000V Operating Temperature - Junction: -65°C ~ 200°C Family Name: R7013003 Categories: Discrete Semiconductor Products Manufacturer Package: DO-200AA, R62 Voltage - Forward (Vf) (Maximum) @ If: 2.15V @ 1500A Voltage - DC Reverse (Vr) (Maximum): 3000V Introduction Date: June 26, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Powerex Inc.
Win Source Part Number: 760374-R7013003XXUA
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-200AA, A-PUK
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 300A
Reverse Recovery Time (trr): 9μs
Current - Reverse Leakage @ Vr: 50mA @ 3000V
Operating Temperature - Junction: -65°C ~ 200°C
Family Name: R7013003
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-200AA, R62
Voltage - Forward (Vf) (Maximum) @ If: 2.15V @ 1500A
Voltage - DC Reverse (Vr) (Maximum): 3000V
Introduction Date: June 26, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
R7013003XXUA
Discrete Semiconductor Products - Diodes - Rectifiers R7013003XXUA
DIODE GP REV 3KV 300A DO200AA

DIODE GP REV 3KV 300A DO200AA

Supplier's Site
DIODE GEN PURP 3KV 300A DO200 - 614-R7013003XXUA - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 3KV 300A DO200
614-R7013003XXUA
DIODE GEN PURP 3KV 300A DO200 614-R7013003XXUA
DIODE GEN PURP 3KV 300A DO200

DIODE GEN PURP 3KV 300A DO200

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers General Purpose Diodes
Product Number 760374-R7013003XXUA R7013003XXUA 614-R7013003XXUA
Product Name Diodes, Rectifiers - Single - R7013003XXUA Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 3KV 300A DO200
Diode Type Standard
VF 2.15 volts 2.15 volts 2.15 volts
VR 3000 volts 3000 volts
IR 50 mA
trr 9000 ns
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 26MB40A - 1123415-26MB40A - Win Source Electronics
View Details
2 suppliers
High-speed switching diode - BAS516,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details