DIODES Incorporated Diodes, Rectifiers - Arrays - SDM03MT40-7-F SDM03MT40-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064297-SDM03MT40-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: -40°C to 125°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 30mA (DC) Family Name: SDM03MT40 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-26 Alternative Parts (Cross-Reference): RB731UFHT108; RB731UTR; RB731U; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064297-SDM03MT40-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: -40°C to 125°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 30mA (DC) Family Name: SDM03MT40 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-26 Alternative Parts (Cross-Reference): RB731UFHT108; RB731UTR; RB731U; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SDM03MT40-7-F - 064297-SDM03MT40-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDM03MT40-7-F
064297-SDM03MT40-7-F
Diodes, Rectifiers - Arrays - SDM03MT40-7-F 064297-SDM03MT40-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 064297-SDM03MT40-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: -40°C to 125°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 30mA (DC) Family Name: SDM03MT40 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-26 Alternative Parts (Cross-Reference): RB731UFHT108; RB731UTR; RB731U; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064297-SDM03MT40-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Family Name: SDM03MT40
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-26
Alternative Parts (Cross-Reference): RB731UFHT108; RB731UTR; RB731U;
Introduction Date: December 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 30MA Diode and Rectifier
286-SDM03MT40-7-F
40V 30MA Diode and Rectifier 286-SDM03MT40-7-F
DIODE ARR SCHOTT 40V 30MA SOT26 Product overview: SDM03MT40-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM03MT40-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 30MA SOT26 Product overview: SDM03MT40-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM03MT40-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SDM03MT40-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6

Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6

Buy Now Datasheet
Diode Arrays - SDM03MT40-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6

Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6

Buy Now Datasheet
Diode Arrays - SDM03MT40-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6

Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 40V SOT26 - 233-SDM03MT40-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 40V SOT26
233-SDM03MT40-7-F
DIODE ARRAY SCHOTTKY 40V SOT26 233-SDM03MT40-7-F
DIODE ARRAY SCHOTTKY 40V SOT26

DIODE ARRAY SCHOTTKY 40V SOT26

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SDM03MT40-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM03MT40-7-F
Discrete Semiconductor Products - Diodes - Rectifiers SDM03MT40-7-F
DIODE ARR SCHOTT 40V 30MA SOT26

DIODE ARR SCHOTT 40V 30MA SOT26

Supplier's Site
Diode Arrays - SDM03MT40-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SDM03MT40-7-F
Diode Arrays SDM03MT40-7-F
DIODE ARRAY SCHOTTKY 40V SOT26

DIODE ARRAY SCHOTTKY 40V SOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM03MT40-7-F
Schottky Diodes & Rectifiers SDM03MT40-7-F
Schottky Diodes & Rectifiers 225MW 40V

Schottky Diodes & Rectifiers 225MW 40V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 064297-SDM03MT40-7-F 286-SDM03MT40-7-F SDM03MT40-FDITR-ND 233-SDM03MT40-7-F SDM03MT40-7-F SDM03MT40-7-F SDM03MT40-7-F
Product Name Diodes, Rectifiers - Arrays - SDM03MT40-7-F 40V 30MA Diode and Rectifier Diode Arrays DIODE ARRAY SCHOTTKY 40V SOT26 Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky Schottky; Schottky Schottky
Life Cycle Stage Active Active Active
VF 0.3700 volts 0.3700 volts 0.3700 volts 0.3700 volts
VR 40 volts 40 volts 40 volts
IR 1.00E-3 mA 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data