Semtech Corp. TVS RCLAMP0504FBTCT

Description
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-363 T/R
Request a Quote Datasheet
Description
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-363 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RCLAMP0504FBTCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-363 T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-363 T/R

Supplier's Site Datasheet
TVS - RCLAMP0504FBTCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS - TVS - Diodes - RCLAMP0504FBTCT - 931891-RCLAMP0504FBTCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP0504FBTCT
931891-RCLAMP0504FBTCT
TVS - TVS - Diodes - RCLAMP0504FBTCT 931891-RCLAMP0504FBTCT
Manufacturer: Semtech Corporation Win Source Part Number: 931891-RCLAMP0504FBT CT Series: RailClamp® Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 17.5V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: RCLAMP0504 Categories: Circuit Protection Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: RCLAMP0504FBTCTTR, RCLAMP0504FBTCTCT, RCLAMP0504FBTCTDKR

Manufacturer: Semtech Corporation
Win Source Part Number: 931891-RCLAMP0504FBTCT
Series: RailClamp®
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 17.5V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCLAMP0504
Categories: Circuit Protection
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: RCLAMP0504FBTCTTR, RCLAMP0504FBTCTCT, RCLAMP0504FBTCTDKR

Buy Now Datasheet
TVS Protection Diode - 144-RCLAMP0504FBTCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RCLAMP0504FBTCT
TVS Protection Diode 144-RCLAMP0504FBTCT
TVS Diode, Transient Voltage Suppressor Product overview: RCLAMP0504FBTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504FBTCT can be used for catalog matching and distributor lookup.

TVS Diode, Transient Voltage Suppressor Product overview: RCLAMP0504FBTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504FBTCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - RCLAMP0504FBTCTDKR-ND - DigiKey
Thief River Falls, MN, United States
17.5V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

17.5V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - RCLAMP0504FBTCTCT-ND - DigiKey
Thief River Falls, MN, United States
17.5V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

17.5V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - RCLAMP0504FBTCTTR-ND - DigiKey
Thief River Falls, MN, United States
17.5V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

17.5V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS DIODE 5V 17.5V SC70-6 - 684-RCLAMP0504FBTCT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 17.5V SC70-6
684-RCLAMP0504FBTCT
TVS DIODE 5V 17.5V SC70-6 684-RCLAMP0504FBTCT
TVS DIODE 5V 17.5V SC70-6

TVS DIODE 5V 17.5V SC70-6

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
RCLAMP0504FBTCT
TVS Diodes / ESD Suppressors RCLAMP0504FBTCT
TVS Diodes / ESD Suppressors 4-LINE 5V TVS, ESD and EOS Protection

TVS Diodes / ESD Suppressors 4-LINE 5V TVS, ESD and EOS Protection

Buy Now Datasheet
TVS DIODE 5VWM 17.5VC SC70-6

TVS DIODE 5VWM 17.5VC SC70-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0504FBTCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0504FBTCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0504FBTCT
TVS DIODE 5VWM 17.5VC SC70-6

TVS DIODE 5VWM 17.5VC SC70-6

Supplier's Site

Technical Specifications

  Rochester Electronics Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0504FBTCT RCLAMP0504FBTCT 931891-RCLAMP0504FBTCT 144-RCLAMP0504FBTCT RCLAMP0504FBTCTDKR-ND 684-RCLAMP0504FBTCT RCLAMP0504FBTCT RCLAMP0504FBTCT RCLAMP0504FBTCT
Product Name TVS TVS - TVS - Diodes - RCLAMP0504FBTCT TVS Protection Diode TVS Diodes TVS DIODE 5V 17.5V SC70-6 TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
Package SC-70 SC-70-6 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SC-70-6 SOT363; 6-TSSOP, SC-88, SOT-363 SC-70-6
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Single Single
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data