Semtech Corp. TVS - TVS - Diodes - RCLAMP3354S.TCT RCLAMP3354S.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1091646-RCLAMP3354S. TCT Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 3.8pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: SOT-23-5 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 3.5V Max Clamping Voltage: 16V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1091646-RCLAMP3354S. TCT Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 3.8pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: SOT-23-5 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 3.5V Max Clamping Voltage: 16V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - RCLAMP3354S.TCT - 1091646-RCLAMP3354S.TCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP3354S.TCT
1091646-RCLAMP3354S.TCT
TVS - TVS - Diodes - RCLAMP3354S.TCT 1091646-RCLAMP3354S.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1091646-RCLAMP3354S. TCT Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 3.8pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: SOT-23-5 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 3.5V Max Clamping Voltage: 16V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1091646-RCLAMP3354S.TCT
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 3.8pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Case / Package: SOT-23-5
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.5V
Max Clamping Voltage: 16V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOT23 TVS Protection Diode - 144-RCLAMP3354S.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 TVS Protection Diode
144-RCLAMP3354S.TCT
SOT23 TVS Protection Diode 144-RCLAMP3354S.TCT
TVS DIODE 3.3VWM 16VC SOT23-5 Product overview: RCLAMP3354S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3354S.TCT can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 16VC SOT23-5 Product overview: RCLAMP3354S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3354S.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - RCLAMP3354S.TCT - Richardson RFPD
Downers Grove, IL, United States
RailClamp® TVS diodes are specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (cable discharge events), and EFT (electrical fast transients).

RailClamp® TVS diodes are specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (cable discharge events), and EFT (electrical fast transients).

Supplier's Site
TVS Diodes - RCLAMP3354STCTCT-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

16V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
TVS Diodes - RCLAMP3354STCTTR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

16V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
TVS Diodes - RCLAMP3354STCTDKR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

16V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
RCLAMP3354S.TCT
TVS Diodes / ESD Suppressors RCLAMP3354S.TCT
TVS Diodes / ESD Suppressors 3.3V 4 LINE LOW CAP

TVS Diodes / ESD Suppressors 3.3V 4 LINE LOW CAP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP3354S.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP3354S.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP3354S.TCT
TVS DIODE 3.3VWM 16VC SOT23-5

TVS DIODE 3.3VWM 16VC SOT23-5

Supplier's Site
TVS DIODE 3.3VWM 16VC SOT23-5

TVS DIODE 3.3VWM 16VC SOT23-5

Supplier's Site Datasheet
TVS DIODE 3.3V 16V SOT23-5 - 684-RCLAMP3354S.TCT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3.3V 16V SOT23-5
684-RCLAMP3354S.TCT
TVS DIODE 3.3V 16V SOT23-5 684-RCLAMP3354S.TCT
TVS DIODE 3.3V 16V SOT23-5

TVS DIODE 3.3V 16V SOT23-5

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - RCLAMP3354S.TCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RCLAMP3354S.TCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) RCLAMP3354S.TCT
25A@8/20us 400W 16V 3.5V 3.3V@Max SOT-23-5 Electrostatic and Surge Protection (TVS/ESD) ROHS

25A@8/20us 400W 16V 3.5V 3.3V@Max SOT-23-5 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1091646-RCLAMP3354S.TCT 144-RCLAMP3354S.TCT RCLAMP3354S.TCT RCLAMP3354STCTCT-ND RCLAMP3354S.TCT RCLAMP3354S.TCT RCLAMP3354S.TCT 684-RCLAMP3354S.TCT RCLAMP3354S.TCT
Product Name TVS - TVS - Diodes - RCLAMP3354S.TCT SOT23 TVS Protection Diode TVS TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 3.3V 16V SOT23-5 TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package SOT23; SOT-23-5 Tape & Reel (TR) SC-74; SC-74A, SOT-753 SOT-23-5 SOT23; SOT-23-5 SC-74; SC-74A, SOT-753 SC-74; SC-74A, SOT-753 SOT23
VWM 3.3 volts
IPPM 25 amps 25 amps
VC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
VBR 3.5 volts 3.5 volts 3.5 volts 3.5 volts 3.5 volts
Unlock Full Specs
to access all available technical data