STMicroelectronics, Inc. Automotive 3000 W TVS Protection Diode SM30T7.5AY

Description
Automotive 3000 W TVS in SMC Product overview: SM30T7.5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T7.5AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 3000 W TVS in SMC Product overview: SM30T7.5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T7.5AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3000 W TVS Protection Diode - 144-SM30T7.5AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3000 W TVS Protection Diode
144-SM30T7.5AY
Automotive 3000 W TVS Protection Diode 144-SM30T7.5AY
Automotive 3000 W TVS in SMC Product overview: SM30T7.5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T7.5AY can be used for catalog matching and distributor lookup.

Automotive 3000 W TVS in SMC Product overview: SM30T7.5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T7.5AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM30T7.5AY - 934069-SM30T7.5AY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM30T7.5AY
934069-SM30T7.5AY
TVS - TVS - Diodes - SM30T7.5AY 934069-SM30T7.5AY
Manufacturer: STMicroelectronics Win Source Part Number: 934069-SM30T7.5AY Series: Automotive, AEC-Q101, SM30TY, TRANSIL™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SM30T7.5 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-15405-6, 497-15405-1, 497-15405-2, -497-15405-2, -497-15405-1, 497-15405-6

Manufacturer: STMicroelectronics
Win Source Part Number: 934069-SM30T7.5AY
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM30T7.5
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-15405-6, 497-15405-1, 497-15405-2, -497-15405-2, -497-15405-1, 497-15405-6

Buy Now Datasheet
TVS Diodes - 497-15405-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15405-2-ND
TVS Diodes 497-15405-2-ND
11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
STMICROELECTRONICS SM30T7.5AY TVS Diode, Transil SM30TY Series - 761-SM30T7.5AY - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS SM30T7.5AY TVS Diode, Transil SM30TY Series
761-SM30T7.5AY
STMICROELECTRONICS SM30T7.5AY TVS Diode, Transil SM30TY Series 761-SM30T7.5AY
STMICROELECTRONICS SM30T7.5AY TVS Diode, Transil SM30TY Series

STMICROELECTRONICS SM30T7.5AY TVS Diode, Transil SM30TY Series

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM30T7.5AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM30T7.5AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM30T7.5AY
TVS DIODE 6.5VWM 11.2VC SMC

TVS DIODE 6.5VWM 11.2VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM30T7.5AY 934069-SM30T7.5AY 497-15405-2-ND 761-SM30T7.5AY SM30T7.5AY
Product Name Automotive 3000 W TVS Protection Diode TVS - TVS - Diodes - SM30T7.5AY TVS Diodes STMICROELECTRONICS SM30T7.5AY TVS Diode, Transil SM30TY Series Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package SMC (DO-214AB) DO-214AB, SMC DO-214AB, SMC SMC
Peak Pulse Power 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data