Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091401-RB058LAM-60T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 640mV @ 3A
Current - Reverse Leakage @ Vr: 4μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDTM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 60V 3A PMDTM Product overview: RB058LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058LAM-60TR can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Surface Mount PMDTM
Diode Schottky 60V 3A Surface Mount PMDTM
Diode Schottky 60V 3A Surface Mount PMDTM
DIODE SCHOTTKY 60V 3A PMDTM
Schottky Diodes & Rectifiers 60V Vr 3A Io Schottky Br Diode
SCHOTTKY RECTIFIER, SINGLE, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A PMDTM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1091401-RB058LAM-60TR | 280-RB058LAM-60TR | RB058LAM-60DKR-ND | RB058LAM-60TR | RB058LAM-60TR | 78AC6409 | 687-RB058LAM-60TR |
| Product Name | Diodes, Rectifiers - Single - RB058LAM-60TR | Schottky 60V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Single, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | DIODE SCHOTTKY 60V 3A PMDTM |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | PMDTM | Tape & Reel (TR) | SOD-128-2 | SOD-128 | SOD-128 | ||
| VF | 0.6400 volts | 0.6400 volts | 0.6400 volts | 0.6400 volts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |