DIODES Incorporated Schottky 100V 5A Diode and Rectifier SDT5100LP5-13

Description
DIODE SCHOTTKY 100V 5A POWERDI 5 Product overview: SDT5100LP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5100LP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A POWERDI 5 Product overview: SDT5100LP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5100LP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SDT5100LP5-13
Schottky 100V 5A Diode and Rectifier 280-SDT5100LP5-13
DIODE SCHOTTKY 100V 5A POWERDI 5 Product overview: SDT5100LP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5100LP5-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A POWERDI 5 Product overview: SDT5100LP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5100LP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SDT5100LP5-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A POWERDI 5

DIODE SCHOTTKY 100V 5A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT5100LP5-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SDT5100LP5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A POWERDI 5

DIODE SCHOTTKY 100V 5A POWERDI 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SDT5100LP5-13 - 844913-SDT5100LP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDT5100LP5-13
844913-SDT5100LP5-13
Diodes, Rectifiers - Single - SDT5100LP5-13 844913-SDT5100LP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 844913-SDT5100LP5-13 Features: Diode 100 V Package: Reel - TR Family Name: SDT5100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 844913-SDT5100LP5-13
Features: Diode 100 V
Package: Reel - TR
Family Name: SDT5100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
DIODE SCHOTTKY 100V 5A POWERDI 5 - 233-SDT5100LP5-13 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 5A POWERDI 5
233-SDT5100LP5-13
DIODE SCHOTTKY 100V 5A POWERDI 5 233-SDT5100LP5-13
DIODE SCHOTTKY 100V 5A POWERDI 5

DIODE SCHOTTKY 100V 5A POWERDI 5

Supplier's Site
Single Diodes - SDT5100LP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDT5100LP5-13
Single Diodes SDT5100LP5-13
DIODE SCHOTTKY 100V 5A POWERDI 5

DIODE SCHOTTKY 100V 5A POWERDI 5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT5100LP5-13
Schottky Diodes & Rectifiers SDT5100LP5-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT5100LP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT5100LP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT5100LP5-13
DIODE SCHOTTKY 100V 5A POWERDI 5

DIODE SCHOTTKY 100V 5A POWERDI 5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SDT5100LP5-13 31-SDT5100LP5-13CT-ND 844913-SDT5100LP5-13 233-SDT5100LP5-13 SDT5100LP5-13 SDT5100LP5-13 SDT5100LP5-13
Product Name Schottky 100V 5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SDT5100LP5-13 DIODE SCHOTTKY 100V 5A POWERDI 5 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI™ 5 PowerDI™ 5 PowerDI5
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Applications FAST SOFT RECOVERY
Unlock Full Specs
to access all available technical data