RF Diode PIN - 1 Pair Series Connection 50V 50mA UMD3
RF Diode PIN - 1 Pair Series Connection 50V 50mA UMD3
RF DIODE PIN 50V UMD3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | RN779FFHT106TR-ND | RN779FFHT106 | 687-RN779FFHT106 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF DIODE PIN 50V UMD3 |
| Configuration | Single | ||
| Diode Type | PIN | PIN - 1 Pair Series Connection | |
| Package | SOT323; SC-70, SOT-323 | UMD3 | SOT323; SC-70, SOT-323 |
| VR | 50 volts | ||
| CT | 0.9000 pF | 0.9000 pF |