Vishay Intertechnology, Inc. TVS - TVS - Diodes - SA33CA-E3/73 SA33CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 893497-SA33CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA33 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 893497-SA33CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA33 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SA33CA-E3/73 - 893497-SA33CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA33CA-E3/73
893497-SA33CA-E3/73
TVS - TVS - Diodes - SA33CA-E3/73 893497-SA33CA-E3/73
Manufacturer: Vishay Win Source Part Number: 893497-SA33CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA33 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893497-SA33CA-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SA33
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - SA33CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Through-Hole 500W 33V TVS Protection Diode - 144-SA33CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500W 33V TVS Protection Diode
144-SA33CA-E3/73
Through-Hole 500W 33V TVS Protection Diode 144-SA33CA-E3/73
TVS Diode 500W, 33V, Bidirectional, DO-15, Through Hole Product overview: SA33CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA33CA-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 500W, 33V, Bidirectional, DO-15, Through Hole Product overview: SA33CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA33CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 33VWM 53.3VC DO204AC - 884-SA33CA-E3/73 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 33VWM 53.3VC DO204AC
884-SA33CA-E3/73
TVS DIODE 33VWM 53.3VC DO204AC 884-SA33CA-E3/73
TVS DIODE 33VWM 53.3VC DO204AC

TVS DIODE 33VWM 53.3VC DO204AC

Supplier's Site
500W,33V 5%,bidir,axial Tvs Vishay - 77K1330 - Newark, An Avnet Company
Chicago, IL, United States
500W,33V 5%,bidir,axial Tvs Vishay
77K1330
500W,33V 5%,bidir,axial Tvs Vishay 77K1330
500W,33V 5%,BIDIR,AXIAL TVS

500W,33V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA33CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA33CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA33CA-E3/73
TVS DIODE 33VWM 53.3VC DO204AC

TVS DIODE 33VWM 53.3VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 893497-SA33CA-E3/73 SA33CA-E3/73-ND 144-SA33CA-E3/73 884-SA33CA-E3/73 77K1330 SA33CA-E3/73
Product Name TVS - TVS - Diodes - SA33CA-E3/73 TVS Diodes Through-Hole 500W 33V TVS Protection Diode TVS DIODE 33VWM 53.3VC DO204AC 500W,33V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 53.3 volts 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data