ROHM Semiconductor USA, LLC Single Diodes RF201L4STE25

Description
Diode Standard 400V 1.5A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Standard 400V 1.5A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RF201L4STE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF201L4STE25TR-ND
Single Diodes RF201L4STE25TR-ND
Diode Standard 400V 1.5A Surface Mount PMDS

Diode Standard 400V 1.5A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RF201L4STE25 - 182700-RF201L4STE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF201L4STE25
182700-RF201L4STE25
Diodes, Rectifiers - Single - RF201L4STE25 182700-RF201L4STE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 182700-RF201L4STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 182700-RF201L4STE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 1.5A Diode and Rectifier - 280-RF201L4STE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
280-RF201L4STE25
400V 1.5A Diode and Rectifier 280-RF201L4STE25
DIODE GEN PURP 400V 1.5A PMDS Product overview: RF201L4STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201L4STE25 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.5A PMDS Product overview: RF201L4STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201L4STE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 400V 1.5A PMDS - 687-RF201L4STE25 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 1.5A PMDS
687-RF201L4STE25
DIODE GEN PURP 400V 1.5A PMDS 687-RF201L4STE25
DIODE GEN PURP 400V 1.5A PMDS

DIODE GEN PURP 400V 1.5A PMDS

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RF201L4STE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF201L4STE25
Discrete Semiconductor Products - Diodes - Rectifiers RF201L4STE25
DIODE GEN PURP 400V 1.5A PMDS

DIODE GEN PURP 400V 1.5A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RF201L4STE25
Rectifiers RF201L4STE25
Rectifiers Fast Recovery Diodes

Rectifiers Fast Recovery Diodes

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number RF201L4STE25TR-ND 182700-RF201L4STE25 280-RF201L4STE25 687-RF201L4STE25 RF201L4STE25 RF201L4STE25
Product Name Single Diodes Diodes, Rectifiers - Single - RF201L4STE25 400V 1.5A Diode and Rectifier DIODE GEN PURP 400V 1.5A PMDS Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 400 volts 400 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data