ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB886CST2RA RB886CST2RA

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891257-RB886CST2RA Features: Diode Schottky 15 V 10mA Surface Mount VMN2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB886 Categories: Discrete Semiconductor Products Case / Package: VMN2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB886CST2RADKR, RB886CST2RACT, RB886CST2RATR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891257-RB886CST2RA Features: Diode Schottky 15 V 10mA Surface Mount VMN2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB886 Categories: Discrete Semiconductor Products Case / Package: VMN2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB886CST2RADKR, RB886CST2RACT, RB886CST2RATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB886CST2RA - 891257-RB886CST2RA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB886CST2RA
891257-RB886CST2RA
Diodes, Rectifiers - Single - RB886CST2RA 891257-RB886CST2RA
Manufacturer: Rohm Semiconductor Win Source Part Number: 891257-RB886CST2RA Features: Diode Schottky 15 V 10mA Surface Mount VMN2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB886 Categories: Discrete Semiconductor Products Case / Package: VMN2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB886CST2RADKR, RB886CST2RACT, RB886CST2RATR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891257-RB886CST2RA
Features: Diode Schottky 15 V 10mA Surface Mount VMN2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB886
Categories: Discrete Semiconductor Products
Case / Package: VMN2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB886CST2RADKR, RB886CST2RACT, RB886CST2RATR

Buy Now Datasheet
RF Diodes - RB886CST2RACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 10mA Surface Mount VMN2

Diode Schottky 15V 10mA Surface Mount VMN2

Buy Now Datasheet
RF Diodes - RB886CST2RATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 10mA Surface Mount VMN2

Diode Schottky 15V 10mA Surface Mount VMN2

Buy Now Datasheet
Schottky 15V 10MA Diode and Rectifier - 284-RB886CST2RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 10MA Diode and Rectifier
284-RB886CST2RA
Schottky 15V 10MA Diode and Rectifier 284-RB886CST2RA
DIODE SCHOTTKY 15V 10MA VMN2 Product overview: RB886CST2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 10MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 10MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RB886CST2RA can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 10MA VMN2 Product overview: RB886CST2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 10MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 10MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RB886CST2RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - RB886CST2RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
RB886CST2RA
Discrete Semiconductor Products - Diodes - RF Diodes RB886CST2RA
DIODE SCHOTTKY 15V 10MA VMN2

DIODE SCHOTTKY 15V 10MA VMN2

Supplier's Site
Single Diodes - RB886CST2RA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB886CST2RA
Single Diodes RB886CST2RA
DIODE SCHOTTKY 15V 10MA VMN2

DIODE SCHOTTKY 15V 10MA VMN2

Supplier's Site Datasheet
DIODE SCHOTTKY 15V 10MA VMN2 - 687-RB886CST2RA - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 15V 10MA VMN2
687-RB886CST2RA
DIODE SCHOTTKY 15V 10MA VMN2 687-RB886CST2RA
DIODE SCHOTTKY 15V 10MA VMN2

DIODE SCHOTTKY 15V 10MA VMN2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB886CST2RA
Schottky Diodes & Rectifiers RB886CST2RA
Schottky Diodes & Rectifiers DETECTION SCHOTTKY DIODES

Schottky Diodes & Rectifiers DETECTION SCHOTTKY DIODES

Buy Now Datasheet
Diode, Schottky, 0.01A, 15V, Sod-923; Diode Configuration Rohm - 78AC6431 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.01A, 15V, Sod-923; Diode Configuration Rohm
78AC6431
Diode, Schottky, 0.01A, 15V, Sod-923; Diode Configuration Rohm 78AC6431
DIODE, SCHOTTKY, 0.01A, 15V, SOD-923; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):10mA; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm Max:-; Operating Temperature Max:125°C; RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.01A, 15V, SOD-923; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):10mA; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm Max:-; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes RF Diodes Rectifiers RF Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 891257-RB886CST2RA RB886CST2RACT-ND 284-RB886CST2RA RB886CST2RA RB886CST2RA 687-RB886CST2RA RB886CST2RA 78AC6431
Product Name Diodes, Rectifiers - Single - RB886CST2RA RF Diodes Schottky 15V 10MA Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes Single Diodes DIODE SCHOTTKY 15V 10MA VMN2 Schottky Diodes & Rectifiers Diode, Schottky, 0.01A, 15V, Sod-923; Diode Configuration Rohm
Package VMN2 2-SMD, Flat Leads Tape & Reel (TR) VMN2 (SOD-923) 2-SMD, Flat Lead SOD-923 VMN-2
Configuration Single
Diode Type Schottky
VR 5 volts
CT 0.8000 pF
Unlock Full Specs
to access all available technical data