DIODES Incorporated 45V 10A TO252 Diode and Rectifier SBR1045D1-13

Description
DIODE SBR 45V 10A TO252 Product overview: SBR1045D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045D1-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 45V 10A TO252 Product overview: SBR1045D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045D1-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A TO252 Diode and Rectifier
280-SBR1045D1-13
45V 10A TO252 Diode and Rectifier 280-SBR1045D1-13
DIODE SBR 45V 10A TO252 Product overview: SBR1045D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045D1-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A TO252 Product overview: SBR1045D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045D1-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR1045D1-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR1045D1-13DICT-ND
Single Diodes SBR1045D1-13DICT-ND
Diode Super Barrier 45V 10A Surface Mount TO-252, (D-Pak)

Diode Super Barrier 45V 10A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single Diodes - SBR1045D1-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR1045D1-13DITR-ND
Single Diodes SBR1045D1-13DITR-ND
Diode Super Barrier 45V 10A Surface Mount TO-252, (D-Pak)

Diode Super Barrier 45V 10A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single Diodes - SBR1045D1-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount TO-252, (D-Pak)

Diode Super Barrier 45V 10A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR1045D1-13 - 1246643-SBR1045D1-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR1045D1-13
1246643-SBR1045D1-13
Diodes, Rectifiers - Single - SBR1045D1-13 1246643-SBR1045D1-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1246643-SBR1045D1-13 Series: SBR Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Super Barrier Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 500μA @ 45V Capacitance @ Vr, F: 400pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Family Name: SBR1045D1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 580mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): STPS1045B; STPS1045B-TR; VS-10WQ045FNTRRHM3; Introduction Date: July 10, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246643-SBR1045D1-13
Series: SBR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Super Barrier
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Capacitance @ Vr, F: 400pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SBR1045D1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DPAK
Voltage - Forward (Vf) (Maximum) @ If: 580mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): STPS1045B; STPS1045B-TR; VS-10WQ045FNTRRHM3;
Introduction Date: July 10, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR1045D1-13
Schottky Diodes & Rectifiers SBR1045D1-13
Schottky Diodes & Rectifiers 10A SBR 45V VRRM 10A 0.58VF 0.3mA

Schottky Diodes & Rectifiers 10A SBR 45V VRRM 10A 0.58VF 0.3mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR1045D1-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR1045D1-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR1045D1-13
DIODE SBR 45V 10A TO252

DIODE SBR 45V 10A TO252

Supplier's Site
Diode Super Barrier Rectifier 45V 10A Automotive 3-Pin(2+Tab) DPAK T/R - 233-SBR1045D1-13 - Utmel Electronic Limited
Hong Kong, China
Diode Super Barrier Rectifier 45V 10A Automotive 3-Pin(2+Tab) DPAK T/R
233-SBR1045D1-13
Diode Super Barrier Rectifier 45V 10A Automotive 3-Pin(2+Tab) DPAK T/R 233-SBR1045D1-13
Diode Super Barrier Rectifier 45V 10A Automotive 3-Pin(2+Tab) DPAK T/R

Diode Super Barrier Rectifier 45V 10A Automotive 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Single Diodes - SBR1045D1-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR1045D1-13
Single Diodes SBR1045D1-13
DIODE SBR 45V 10A TO252

DIODE SBR 45V 10A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Schottky Diodes Rectifiers Diodes Diodes
Product Number 280-SBR1045D1-13 SBR1045D1-13DICT-ND 1246643-SBR1045D1-13 SBR1045D1-13 SBR1045D1-13 233-SBR1045D1-13 SBR1045D1-13
Product Name 45V 10A TO252 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR1045D1-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Super Barrier Rectifier 45V 10A Automotive 3-Pin(2+Tab) DPAK T/R Single Diodes
Package Tape & Reel (TR) TO-252-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier Super Barrier
VF 0.5800 volts 0.5800 volts 0.5800 volts 0.5800 volts
Unlock Full Specs
to access all available technical data