onsemi Switching Diodes S1G

Description
1.0A General Purpose Rectifier
Request a Quote Datasheet
Description
1.0A General Purpose Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S1G - Rochester Electronics
Newburyport, MA, United States
1.0A General Purpose Rectifier

1.0A General Purpose Rectifier

Supplier's Site Datasheet
Switching Diodes - 7613723P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613723P
Switching Diodes 7613723P
Diode Switching 400V 1A DO214AC

Diode Switching 400V 1A DO214AC

Supplier's Site
Switching Diodes - 7613723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613723
Switching Diodes 7613723
Diode Switching 400V 1A DO214AC

Diode Switching 400V 1A DO214AC

Supplier's Site
Switching Diodes - 1662422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1662422
Switching Diodes 1662422
Diode Switching 400V 1A DO214AC

Diode Switching 400V 1A DO214AC

Supplier's Site
Single Diodes - S1GFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1GFSCT-ND
Single Diodes S1GFSCT-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1GFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1GFSTR-ND
Single Diodes S1GFSTR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1GFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1GFSDKR-ND
Single Diodes S1GFSDKR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - 095470-S1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095470-S1G
Discrete Semiconductor Products 095470-S1G
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095470-S1G Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8µs Current - Reverse Leakage @ Vr: 1µA @ 400V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 12pF @ 4V 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095470-S1G
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8µs
Current - Reverse Leakage @ Vr: 1µA @ 400V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 12pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now
Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 34P0225 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
34P0225
Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 34P0225
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 400V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 58K2388 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
58K2388
Standard Diode, 1A, 400V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 58K2388
STANDARD DIODE, 1A, 400V, DO-214AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, DO-214AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 400V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 06X0985 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 400V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Onsemi
06X0985
Diode, Standard, 1A, 400V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Onsemi 06X0985
DIODE, STANDARD, 1A, 400V, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, STANDARD, 1A, 400V, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
DIODE GEN PURP 400V 1A SMA - 598-S1G - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 1A SMA
598-S1G
DIODE GEN PURP 400V 1A SMA 598-S1G
DIODE GEN PURP 400V 1A SMA

DIODE GEN PURP 400V 1A SMA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1G
Discrete Semiconductor Products - Diodes - Rectifiers S1G
DIODE SMA 400V 1A 150C

DIODE SMA 400V 1A 150C

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1G
Rectifiers S1G
Rectifiers 400V 1a Rectifier Glass Passive

Rectifiers 400V 1a Rectifier Glass Passive

Buy Now Datasheet
Diodes >> Diodes - General Purpose - S1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
S1G
Diodes >> Diodes - General Purpose S1G
1A 400V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS

1A 400V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS

Supplier's Site Datasheet
Single Diodes - S1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1G
Single Diodes S1G
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Diodes Diodes Diodes Diodes General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes
Product Number S1G 7613723P S1GFSCT-ND 095470-S1G 34P0225 58K2388 06X0985 598-S1G S1G S1G S1G S1G
Product Name Switching Diodes Single Diodes Discrete Semiconductor Products Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi Standard Diode, 1A, 400V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Diode, Standard, 1A, 400V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Onsemi DIODE GEN PURP 400V 1A SMA Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diodes >> Diodes - General Purpose Single Diodes
Package SMA; SMA SMA; DO-214AC, SMA DO-214AC SMA SMA; DO-214AC, SMA
Life Cycle Stage Active Active Declining
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Diode Applications Switching
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data