53.3V Clamp 112A Ipp Tvs Diode Through Hole R-6
Manufacturer: Micro Commercial Co
Win Source Part Number: 1052047-SLD33CA-TP
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 112A
Power Dissipation - Pd: 6000W (6kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500
TVS DIODE 33V 53.3V R-6
TVS DIODE 33VWM 53.3VC R6
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD33CA-TPMSTR-ND | 1052047-SLD33CA-TP | 543-SLD33CA-TP | SLD33CA-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SLD33CA-TP | TVS DIODE 33V 53.3V R-6 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | R-6, Axial | R-6 | R6, Axial | R-6 |
| Peak Pulse Power | 6000 watts | 6000 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | |
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |