onsemi Schottky 200 mA 30 V Diode and Rectifier RB520S30T5G

Description
200 mA, 30 V, Schottky Barrier Diode, SOD-523 2 LEAD, 8000-REEL Product overview: RB520S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA, 30 V, Schottky Barrier Diode, SOD-523 2 LEAD, 8000-REEL Product overview: RB520S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-RB520S30T5G
Schottky 200 mA 30 V Diode and Rectifier 280-RB520S30T5G
200 mA, 30 V, Schottky Barrier Diode, SOD-523 2 LEAD, 8000-REEL Product overview: RB520S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30T5G can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Barrier Diode, SOD-523 2 LEAD, 8000-REEL Product overview: RB520S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB520S30T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520S30T5GOSTR-ND
Single Diodes RB520S30T5GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB520S30T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520S30T5GOSCT-ND
Single Diodes RB520S30T5GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB520S30T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520S30T5GOSDKR-ND
Single Diodes RB520S30T5GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Diodes, Rectifiers - Single - RB520S30T5G - 1091441-RB520S30T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520S30T5G
1091441-RB520S30T5G
Diodes, Rectifiers - Single - RB520S30T5G 1091441-RB520S30T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1091441-RB520S30T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1091441-RB520S30T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520S30T5G
Schottky Diodes & Rectifiers RB520S30T5G
Schottky Diodes & Rectifiers SWITCHING DIODE SOD523

Schottky Diodes & Rectifiers SWITCHING DIODE SOD523

Buy Now Datasheet
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523 - 598-RB520S30T5G - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523
598-RB520S30T5G
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523 598-RB520S30T5G
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523

Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB520S30T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520S30T5G
Discrete Semiconductor Products - Diodes - Rectifiers RB520S30T5G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Single Diodes - RB520S30T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520S30T5G
Single Diodes RB520S30T5G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RB520S30T5G RB520S30T5GOSTR-ND 1091441-RB520S30T5G RB520S30T5G 598-RB520S30T5G RB520S30T5G RB520S30T5G
Product Name Schottky 200 mA 30 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB520S30T5G Schottky Diodes & Rectifiers Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data