DIODES Incorporated 45V 8A Diode and Rectifier SBR8A45SP5-13

Description
DIODE SBR 45V 8A POWERDI5 Product overview: SBR8A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8A45SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 45V 8A POWERDI5 Product overview: SBR8A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8A45SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 8A Diode and Rectifier
280-SBR8A45SP5-13
45V 8A Diode and Rectifier 280-SBR8A45SP5-13
DIODE SBR 45V 8A POWERDI5 Product overview: SBR8A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8A45SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 8A POWERDI5 Product overview: SBR8A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8A45SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR8A45SP5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8A45SP5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8A45SP5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR8A45SP5-13 - 1094619-SBR8A45SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR8A45SP5-13
1094619-SBR8A45SP5-13
Diodes, Rectifiers - Single - SBR8A45SP5-13 1094619-SBR8A45SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1094619-SBR8A45SP5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 600mV @ 8A Current - Reverse Leakage @ Vr: 300μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094619-SBR8A45SP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 8A
Current - Reverse Leakage @ Vr: 300μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8A45SP5-13
Schottky Diodes & Rectifiers SBR8A45SP5-13
Schottky Diodes & Rectifiers 8A SBR 45V VRRM 8A IO 180A IFSM

Schottky Diodes & Rectifiers 8A SBR 45V VRRM 8A IO 180A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8A45SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8A45SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR8A45SP5-13
DIODE SBR 45V 8A POWERDI5

DIODE SBR 45V 8A POWERDI5

Supplier's Site
DIODE SBR 45V 8A POWERDI5 - 233-SBR8A45SP5-13 - Utmel Electronic Limited
Hong Kong, China
DIODE SBR 45V 8A POWERDI5
233-SBR8A45SP5-13
DIODE SBR 45V 8A POWERDI5 233-SBR8A45SP5-13
DIODE SBR 45V 8A POWERDI5

DIODE SBR 45V 8A POWERDI5

Supplier's Site
Single Diodes - SBR8A45SP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR8A45SP5-13
Single Diodes SBR8A45SP5-13
DIODE SBR 45V 8A POWERDI5

DIODE SBR 45V 8A POWERDI5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Schottky Diodes Rectifiers Diodes Diodes
Product Number 280-SBR8A45SP5-13 SBR8A45SP5-13DITR-ND 1094619-SBR8A45SP5-13 SBR8A45SP5-13 SBR8A45SP5-13 233-SBR8A45SP5-13 SBR8A45SP5-13
Product Name 45V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR8A45SP5-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE SBR 45V 8A POWERDI5 Single Diodes
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier Super Barrier
VF 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data